For applications requiring a bright white interior to increase control visibility, this enclosure includes a padlocking hasp and staple for security and screw-down clamps for secure closure.
| nVent Electric | DigiKey | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | A302010LP | 1441-A302010LP-ND |
| Product Name | Continuous Hinge with Clamps, Type 12 | Boxes |
| Length | 30 inch (762 mm) | |
| Width | 20 inch (508 mm) | |
| Depth | 10 inch (254 mm) | |
| Material | Steel |