nVent Electric Screw-Cover, Type 3R A24R2410

Description
Use this enclosure with or without knockouts in outdoor applications as a wiring or junction box.
Request a Quote Datasheet
Description
Use this enclosure with or without knockouts in outdoor applications as a wiring or junction box.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw-Cover, Type 3R - A24R2410 - nVent Electric
St. Louis Park, MN, United States
Screw-Cover, Type 3R
A24R2410
Screw-Cover, Type 3R A24R2410
Use this enclosure with or without knockouts in outdoor applications as a wiring or junction box.

Use this enclosure with or without knockouts in outdoor applications as a wiring or junction box.

Supplier's Site Datasheet
Boxes - 1441-A24R2410-ND - DigiKey
Thief River Falls, MN, United States
TYPE 3R ENCLOSURE SCREW COVER

TYPE 3R ENCLOSURE SCREW COVER

Buy Now Datasheet
Enclosure, Junction Box, Steel, Grey; Enclosure Type Nvent Hoffman - 74C6345 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Steel, Grey; Enclosure Type Nvent Hoffman
74C6345
Enclosure, Junction Box, Steel, Grey; Enclosure Type Nvent Hoffman 74C6345
ENCLOSURE, JUNCTION BOX, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:610mm; External Width - Metric:610mm; External Depth - Metric:254mm; IP Rating:IP32; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:610mm; External Width - Metric:610mm; External Depth - Metric:254mm; IP Rating:IP32; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number A24R2410 1441-A24R2410-ND 74C6345
Product Name Screw-Cover, Type 3R Boxes Enclosure, Junction Box, Steel, Grey; Enclosure Type Nvent Hoffman
Length 24 inch (610 mm) 24.02 inch (610 mm)
Width 24 inch (610 mm) 24.02 inch (610 mm)
Depth 10 inch (254 mm) 10 inch (254 mm)
Material Steel Steel; Steel
NEMA Rating NEMA Enclosures; Type 3R NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 1832839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 8.07 inch (205 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC632TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details