For disconnect applications in which a clamp-secured door is preferred. Clamps on three sides of the door keep liquid and contaminants out. Preferred cutout accepts major brand disconnect switches and circuit breakers.Furnished with Enclosures1. Bracket welded to door for attaching disconnect door catch (interlock)2. Instructions to locate and install disconnect switches, circuit breakers and operating mechanisms
DISCONNECT ENCL. 24.00X21.38X8
| nVent Electric | DigiKey | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | A24HS2108LP | 1441-A24HS2108LP-ND |
| Product Name | Disconnect Enclosure with Clamps, Type 4 | Boxes |
| Type | Junction Box | Junction Box |
| Length | 24 inch (610 mm) | |
| Width | 21 inch (533 mm) |