A full range of modification options are available for wall-mount fiberglass enclosures, including variable depths to accommodate larger controls. These enclosures feature stainless steel padlocking hasps or Hoffman?s exclusive POWERGLIDE Handle with 3-point latching for ease of access with increased security.
| nVent Electric | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | A24H2408GQRLP3PT |
| Product Name | Hinge-Cover with 3-Point Latch or Quick-Release Latches, Type 4X |
| Length | 24 inch (610 mm) |
| Width | 24 inch (610 mm) |
| Depth | 8 inch (203 mm) |
| Material | Fiberglass |