These enclosures house Allen-Bradley Bulletin 1494F flange-mount disconnect switches and Bulletin 1494D flange-mount operators for circuit breakers.Furnished with Enclosure1. Guide bracket(s) and door catch welded to door2. Locking bar(s) for door hardware3. Spacers and screws to support disconnect to panel4. Instructions to locate and install disconnects
| nVent Electric | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | A24AB2610LP |
| Product Name | Allen-Bradley 1494 Cutout Disconnect Enclosure, Type 12 |
| Type | Junction Box |
| Length | 24 inch (610 mm) |
| Width | 25 inch (635 mm) |