nVent Electric Continuous Hinge with Clamps, Type 12 A242408LP

Description
For applications requiring a bright white interior to increase control visibility, this enclosure includes a padlocking hasp and staple for security and screw-down clamps for secure closure.
Request a Quote Datasheet
Description
For applications requiring a bright white interior to increase control visibility, this enclosure includes a padlocking hasp and staple for security and screw-down clamps for secure closure.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Continuous Hinge with Clamps, Type 12 - A242408LP - nVent Electric
St. Louis Park, MN, United States
Continuous Hinge with Clamps, Type 12
A242408LP
Continuous Hinge with Clamps, Type 12 A242408LP
For applications requiring a bright white interior to increase control visibility, this enclosure includes a padlocking hasp and staple for security and screw-down clamps for secure closure.

For applications requiring a bright white interior to increase control visibility, this enclosure includes a padlocking hasp and staple for security and screw-down clamps for secure closure.

Supplier's Site Datasheet
Boxes - 1441-1154-ND - DigiKey
Thief River Falls, MN, United States
"Junction Box Metal, Steel Gray Hinged Door, Lid 24.016"" L x 24.016"" W (610.00mm x 610.00mm) X 7.992"" (203.00mm)"

"Junction Box Metal, Steel Gray Hinged Door, Lid 24.016"" L x 24.016"" W (610.00mm x 610.00mm) X 7.992"" (203.00mm)"

Buy Now Datasheet
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman - 96F4605 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman
96F4605
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman 96F4605
ENCLOSURE, WALL MOUNT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:610mm; External Width - Metric:610mm; External Depth - Metric:203mm; IP Rating:IP65; Colour:Gray/White RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:610mm; External Width - Metric:610mm; External Depth - Metric:203mm; IP Rating:IP65; Colour:Gray/White RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure - 20982562 - Radwell International
Willingboro, NJ, United States
Enclosure
20982562
Enclosure 20982562
ENCLOSURE, STANDARD, WITH HINGE, FLAT COVER, NEMA 12, 13 STEEL, 24" WIDE X 24" HIGH X 8" DEEP. FREE 2 YEAR RADWELL WARRANTY

ENCLOSURE, STANDARD, WITH HINGE, FLAT COVER, NEMA 12, 13 STEEL, 24" WIDE X 24" HIGH X 8" DEEP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
ENCLOSURE;WALLMOUNT; NEMA 12,13;24.00X24.00X8.00;STEEL - 70067029 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE;WALLMOUNT; NEMA 12,13;24.00X24.00X8.00;STEEL
70067029
ENCLOSURE;WALLMOUNT; NEMA 12,13;24.00X24.00X8.00;STEEL 70067029
ENCLOSURE;WALLMOUNT; NEMA 12,13;24.00X24.00X8. 00;STEEL

ENCLOSURE;WALLMOUNT; NEMA 12,13;24.00X24.00X8.00;STEEL

Supplier's Site

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company Radwell International Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number A242408LP 1441-1154-ND 96F4605 20982562 70067029
Product Name Continuous Hinge with Clamps, Type 12 Boxes Enclosure, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman Enclosure ENCLOSURE;WALLMOUNT; NEMA 12,13;24.00X24.00X8.00;STEEL
Length 24 inch (610 mm) 24.02 inch (610 mm)
Width 24 inch (610 mm) 24.02 inch (610 mm)
Depth 8 inch (203 mm) 7.99 inch (203 mm)
Material Steel Steel Steel; Steel Steel
NEMA Rating NEMA Enclosures; Type 12 NEMA Enclosures NEMA Enclosures; Type 3; Type 12; Type 13
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1833507 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 9.84 inch (250 mm)
Depth 7.87 inch (200 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Rotary Evaporator Enclosure - AC23824A - AirClean Systems
Specs
Shape Rectangular
Length 48 inch (1219 mm)
Width 38 inch (965 mm)
View Details