nVent Electric Continuous Hinge with Clamps, Type 12 A242006LP

Description
For applications requiring a bright white interior to increase control visibility, this enclosure includes a padlocking hasp and staple for security and screw-down clamps for secure closure.
Request a Quote Datasheet
Description
For applications requiring a bright white interior to increase control visibility, this enclosure includes a padlocking hasp and staple for security and screw-down clamps for secure closure.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Continuous Hinge with Clamps, Type 12 - A242006LP - nVent Electric
St. Louis Park, MN, United States
Continuous Hinge with Clamps, Type 12
A242006LP
Continuous Hinge with Clamps, Type 12 A242006LP
For applications requiring a bright white interior to increase control visibility, this enclosure includes a padlocking hasp and staple for security and screw-down clamps for secure closure.

For applications requiring a bright white interior to increase control visibility, this enclosure includes a padlocking hasp and staple for security and screw-down clamps for secure closure.

Supplier's Site Datasheet
Boxes - 1441-A242006LP-ND - DigiKey
Thief River Falls, MN, United States
ENCLOSURE 24.00X20.00X6.00

ENCLOSURE 24.00X20.00X6.00

Buy Now Datasheet
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman - 96F4623 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman
96F4623
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman 96F4623
ENCLOSURE, WALL MOUNT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:610mm; External Width - Metric:508mm; External Depth - Metric:152mm; IP Rating:IP65; Colour:Gray/White RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:610mm; External Width - Metric:508mm; External Depth - Metric:152mm; IP Rating:IP65; Colour:Gray/White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number A242006LP 1441-A242006LP-ND 96F4623
Product Name Continuous Hinge with Clamps, Type 12 Boxes Enclosure, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman
Length 24 inch (610 mm) 24.02 inch (610 mm)
Width 20 inch (508 mm) 20 inch (508 mm)
Depth 6 inch (152 mm) 5.98 inch (152 mm)
Material Steel Steel Steel; Steel
NEMA Rating NEMA Enclosures; Type 12 NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Case, Desk Top, Abs, White/grey; Enclosure Type Okw (Enclosures) - 23WX3537 - Newark, An Avnet Company
Specs
Length 2.99 inch (76 mm)
Width 8.98 inch (228 mm)
Depth 8.5 inch (216 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
EJC enclosure - flameproof enclosures ejc ex d iic - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Features Flame Retardant
View Details
TK Series Enclosures - 105-906 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
4 suppliers