nVent Electric Pull Box Extender, Steel, Unpainted; Enclosure Type Nvent Hoffman A24124SUG

Description
PULL BOX EXTENDER, STEEL, UNPAINTED; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:610mm; External Width - Metric:305mm; External Depth - Metric:102mm; IP Rating:IP30; NEMA Rating:NEMA 1 RoHS Compliant: Yes
Datasheet
Description
PULL BOX EXTENDER, STEEL, UNPAINTED; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:610mm; External Width - Metric:305mm; External Depth - Metric:102mm; IP Rating:IP30; NEMA Rating:NEMA 1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull Box Extender, Steel, Unpainted; Enclosure Type Nvent Hoffman - 50Y1498 - Newark, An Avnet Company
Chicago, IL, United States
Pull Box Extender, Steel, Unpainted; Enclosure Type Nvent Hoffman
50Y1498
Pull Box Extender, Steel, Unpainted; Enclosure Type Nvent Hoffman 50Y1498
PULL BOX EXTENDER, STEEL, UNPAINTED; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:610mm; External Width - Metric:305mm; External Depth - Metric:102mm; IP Rating:IP30; NEMA Rating:NEMA 1 RoHS Compliant: Yes

PULL BOX EXTENDER, STEEL, UNPAINTED; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:610mm; External Width - Metric:305mm; External Depth - Metric:102mm; IP Rating:IP30; NEMA Rating:NEMA 1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 50Y1498
Product Name Pull Box Extender, Steel, Unpainted; Enclosure Type Nvent Hoffman
Length 24.02 inch (610 mm)
Width 12.01 inch (305 mm)
Depth 4.02 inch (102 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 6.42 inch (163 mm)
Width 21.5 inch (546 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type B Enclosure - PowderSafe™ AC730C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 32 inch (813 mm)
View Details