For use in indoor and outdoor corrosive environments that require a water-tight seal, this enclosure's seamless foam-in-place gasket and screw-down clamps provide a secure seal against contaminants.
WALLMOUNT TYPE 4X ENCLOSURE
ENCLOSURE, WALL MOUNT, STAINLESS STEEL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:508mm; External Width - Metric:508mm; External Depth - Metric:203mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
| nVent Electric | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | A20H2008SSLP | 1441-A20H2008SSLP-ND | 74C6331 |
| Product Name | Continuous Hinge with Clamps, Type 4X | Boxes | Enclosure, Wall Mount, Stainless Steel; Enclosure Type Nvent Hoffman |
| Length | 20 inch (508 mm) | 20 inch (508 mm) | |
| Width | 20 inch (508 mm) | 20 inch (508 mm) | |
| Depth | 8 inch (203 mm) | 7.99 inch (203 mm) | |
| Material | Steel - Stainless | Steel - Stainless | Steel; Steel |
| NEMA Rating | NEMA Enclosures; Type 4X | NEMA Enclosures |