nVent Electric Continuous Hinge with Clamps, Type 4X A20H1606SSLP

Description
For use in indoor and outdoor corrosive environments that require a water-tight seal, this enclosure's seamless foam-in-place gasket and screw-down clamps provide a secure seal against contaminants.
Request a Quote Datasheet
Description
For use in indoor and outdoor corrosive environments that require a water-tight seal, this enclosure's seamless foam-in-place gasket and screw-down clamps provide a secure seal against contaminants.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Continuous Hinge with Clamps, Type 4X - A20H1606SSLP - nVent Electric
St. Louis Park, MN, United States
Continuous Hinge with Clamps, Type 4X
A20H1606SSLP
Continuous Hinge with Clamps, Type 4X A20H1606SSLP
For use in indoor and outdoor corrosive environments that require a water-tight seal, this enclosure's seamless foam-in-place gasket and screw-down clamps provide a secure seal against contaminants.

For use in indoor and outdoor corrosive environments that require a water-tight seal, this enclosure's seamless foam-in-place gasket and screw-down clamps provide a secure seal against contaminants.

Supplier's Site Datasheet
Boxes - 1441-A20H1606SSLP-ND - DigiKey
Thief River Falls, MN, United States
STAINLESS ENCL. 20.00X16.00X6.

STAINLESS ENCL. 20.00X16.00X6.

Buy Now Datasheet
Enclosure - 20990634 - Radwell International
Willingboro, NJ, United States
Enclosure
20990634
Enclosure 20990634
STAINLESS STEEL HINGED ENCLOSURE, 20X16X6 INCH. FREE 2 YEAR RADWELL WARRANTY

STAINLESS STEEL HINGED ENCLOSURE, 20X16X6 INCH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Enclosure, Wall Mount, Stainless Steel; Enclosure Type Nvent Hoffman - 19M8365 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Stainless Steel; Enclosure Type Nvent Hoffman
19M8365
Enclosure, Wall Mount, Stainless Steel; Enclosure Type Nvent Hoffman 19M8365
ENCLOSURE, WALL MOUNT, STAINLESS STEEL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:508mm; External Width - Metric:406mm; External Depth - Metric:152mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, STAINLESS STEEL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:508mm; External Width - Metric:406mm; External Depth - Metric:152mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Radwell International Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number A20H1606SSLP 1441-A20H1606SSLP-ND 20990634 19M8365
Product Name Continuous Hinge with Clamps, Type 4X Boxes Enclosure Enclosure, Wall Mount, Stainless Steel; Enclosure Type Nvent Hoffman
Length 20 inch (508 mm) 20 inch (508 mm)
Width 16 inch (406 mm) 15.98 inch (406 mm)
Depth 6 inch (152 mm) 5.98 inch (152 mm)
Material Steel - Stainless Steel - Stainless Steel; Steel
NEMA Rating NEMA Enclosures; Type 4X NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Push Buttons/ 22mm Polycarbonate Enclosures - 153-903 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
3 suppliers
System enclosure - 850-827 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 12.6 inch (320 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers
EJB empty enclosure - flameproof ex d iib h2 enclosures ejb 1 - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Features Hinged Cover; Flame Retardant
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details