nVent Electric Continuous Hinge with Clamps, Type 4X A20H1606ALLP

Description
Lightweight enclosure protects components and controls in corrosive indoor or outdoor environments such as traffic, outside plant, telecommunications and marine environments.
Request a Quote Datasheet
Description
Lightweight enclosure protects components and controls in corrosive indoor or outdoor environments such as traffic, outside plant, telecommunications and marine environments.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Continuous Hinge with Clamps, Type 4X - A20H1606ALLP - nVent Electric
St. Louis Park, MN, United States
Continuous Hinge with Clamps, Type 4X
A20H1606ALLP
Continuous Hinge with Clamps, Type 4X A20H1606ALLP
Lightweight enclosure protects components and controls in corrosive indoor or outdoor environments such as traffic, outside plant, telecommunications and marine environments.

Lightweight enclosure protects components and controls in corrosive indoor or outdoor environments such as traffic, outside plant, telecommunications and marine environments.

Supplier's Site Datasheet
Boxes - 1441-A20H1606ALLP-ND - DigiKey
Thief River Falls, MN, United States
ENCLOSURE 20.00X16.00X6.00

ENCLOSURE 20.00X16.00X6.00

Buy Now Datasheet
Enclosure, Wall Mount, Aluminium; Enclosure Type Nvent Hoffman - 29M6876 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Aluminium; Enclosure Type Nvent Hoffman
29M6876
Enclosure, Wall Mount, Aluminium; Enclosure Type Nvent Hoffman 29M6876
ENCLOSURE, WALL MOUNT, ALUMINIUM; Enclosure Type:Electrical / Industrial; Enclosure Material:Aluminum; External Height - Metric:508mm; External Width - Metric:406mm; External Depth - Metric:152mm; IP Rating:IP66; Depth - Imperial:6" RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, ALUMINIUM; Enclosure Type:Electrical / Industrial; Enclosure Material:Aluminum; External Height - Metric:508mm; External Width - Metric:406mm; External Depth - Metric:152mm; IP Rating:IP66; Depth - Imperial:6" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number A20H1606ALLP 1441-A20H1606ALLP-ND 29M6876
Product Name Continuous Hinge with Clamps, Type 4X Boxes Enclosure, Wall Mount, Aluminium; Enclosure Type Nvent Hoffman
Length 20 inch (508 mm) 20 inch (508 mm)
Width 16 inch (406 mm) 15.98 inch (406 mm)
Depth 6 inch (152 mm) 5.98 inch (152 mm)
Material Aluminum Aluminum Aluminum; Aluminum
NEMA Rating NEMA Enclosures; Type 4X Type 3R NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1401M - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 8 inch (203 mm)
View Details
4 suppliers
Boxes - 36-704-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Junction Box
Material Plastic, Phenolic
View Details
2 suppliers
ENCLOSURE, ERGO CASE - S, HIGH, ABS, BLACK, 3.14 X 3.77 X 1.73 - 70016748 - Allied Electronics, Inc.
Specs
Length 3.15 inch (80.01 mm)
Width 3.78 inch (96.01 mm)
Depth 1.73 inch (43.99 mm)
View Details