For applications requiring a bright white interior to increase control visibility, this enclosure includes a padlocking hasp and staple for security and screw-down clamps for secure closure.
WALL MOUNT SINGLE DOOR INDUSTRIAL ENCLOSURE; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:508mm; External Width - Metric:508mm; External Depth - Metric:254mm; IP Rating:IP65 RoHS Compliant: Yes
CONTINUOUS HINGE ENCLOSURE, WITH CLAMP,S LP TYPE 12, 20X20X10, GRAY, MILD STEEL. FREE 2 YEAR RADWELL WARRANTY
| nVent Electric | DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | A202010LP | 1441-A202010LP-ND | 06B5358 | 20973285 |
| Product Name | Continuous Hinge with Clamps, Type 12 | Boxes | Wall Mount Single Door Industrial Enclosure; Enclosure Type Nvent Hoffman | Enclosure |
| Length | 20 inch (508 mm) | 20 inch (508 mm) | ||
| Width | 20 inch (508 mm) | 20 inch (508 mm) | ||
| Depth | 10 inch (254 mm) | 10 inch (254 mm) | ||
| Material | Steel | Steel | Steel; Steel | |
| NEMA Rating | NEMA Enclosures; Type 12 | NEMA Enclosures |