nVent Electric Locking Integrated Perforated Panel Enclosure, Type 1 A2016AT1PP

Description
The perforated panel that ships inside these enclosures accepts self-tapping screws and eliminates the need to measure, mark and drill when mounting components, which results in labor and time savings.
Request a Quote Datasheet
Description
The perforated panel that ships inside these enclosures accepts self-tapping screws and eliminates the need to measure, mark and drill when mounting components, which results in labor and time savings.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Integrated Perforated Panel Enclosure, Type 1 - A2016AT1PP - nVent Electric
St. Louis Park, MN, United States
Locking Integrated Perforated Panel Enclosure, Type 1
A2016AT1PP
Locking Integrated Perforated Panel Enclosure, Type 1 A2016AT1PP
The perforated panel that ships inside these enclosures accepts self-tapping screws and eliminates the need to measure, mark and drill when mounting components, which results in labor and time savings.

The perforated panel that ships inside these enclosures accepts self-tapping screws and eliminates the need to measure, mark and drill when mounting components, which results in labor and time savings.

Supplier's Site Datasheet
Boxes - 1441-A2016AT1PP-ND - DigiKey
Thief River Falls, MN, United States
TYPE 1 INTEGRATED PERF

TYPE 1 INTEGRATED PERF

Buy Now Datasheet
Enclosure, Control, Steel, Grey; Enclosure Type Nvent Hoffman - 79K5654 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Control, Steel, Grey; Enclosure Type Nvent Hoffman
79K5654
Enclosure, Control, Steel, Grey; Enclosure Type Nvent Hoffman 79K5654
ENCLOSURE, CONTROL, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:508mm; External Width - Metric:406mm; External Depth - Metric:168mm; IP Rating:IP30; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, CONTROL, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:508mm; External Width - Metric:406mm; External Depth - Metric:168mm; IP Rating:IP30; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number A2016AT1PP 1441-A2016AT1PP-ND 79K5654
Product Name Locking Integrated Perforated Panel Enclosure, Type 1 Boxes Enclosure, Control, Steel, Grey; Enclosure Type Nvent Hoffman
Length 20 inch (508 mm) 20 inch (508 mm)
Width 16 inch (406 mm) 15.98 inch (406 mm)
Depth 7 inch (178 mm) 6.61 inch (168 mm)
Material Steel Steel; Steel
NEMA Rating NEMA Enclosures; Type 1 NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
Specs
Features RoHS Compliant
View Details
Type A Enclosure - PowderSafe™ AC710C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 32 inch (813 mm)
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details