nVent Electric Drawers A19DR2U

Description
16 gauge steel drawer extends 17.00 in. (432 mm) on ball bearing slides. Drawer has polyester powder paint finish and recessed black pull handle. Drawers mount between two pair of rack-mounting angles that have accessory mounting legs. Includes provision for attaching a writing surface. Plated steel mounting hardware is furnished.
Description
16 gauge steel drawer extends 17.00 in. (432 mm) on ball bearing slides. Drawer has polyester powder paint finish and recessed black pull handle. Drawers mount between two pair of rack-mounting angles that have accessory mounting legs. Includes provision for attaching a writing surface. Plated steel mounting hardware is furnished.

Suppliers

Company
Product
Description
Supplier Links
Drawers - A19DR2U - nVent Electric
St. Louis Park, MN, United States
Drawers
A19DR2U
Drawers A19DR2U
16 gauge steel drawer extends 17.00 in. (432 mm) on ball bearing slides. Drawer has polyester powder paint finish and recessed black pull handle. Drawers mount between two pair of rack-mounting angles that have accessory mounting legs. Includes provision for attaching a writing surface. Plated steel mounting hardware is furnished.

16 gauge steel drawer extends 17.00 in. (432 mm) on ball bearing slides. Drawer has polyester powder paint finish and recessed black pull handle. Drawers mount between two pair of rack-mounting angles that have accessory mounting legs. Includes provision for attaching a writing surface. Plated steel mounting hardware is furnished.

Supplier's Site

Technical Specifications

  nVent Electric
Product Category Industrial Enclosures
Product Number A19DR2U
Product Name Drawers
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure, Multipurpose, Asa, White/grey; Enclosure Type Takachi - 38AC2582 - Newark, An Avnet Company
Specs
Length 0.7087 inch (18 mm)
Width 2.05 inch (52 mm)
Depth 2.56 inch (65 mm)
View Details
Junction Boxes - 117646 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 7.09 inch (180 mm)
View Details
Sensor Interface Junction Blocks - 2171-CPX-AP-I-4IOL-M12-ND - DigiKey
Specs
Material Polycarbonate
View Details