Use this enclosure with or without knockouts in outdoor applications as a wiring or junction box.
| nVent Electric | DigiKey | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | A18R1810 | 1441-A18R1810-ND |
| Product Name | Screw-Cover, Type 3R | Boxes |
| Length | 18 inch (457 mm) | |
| Width | 18 inch (457 mm) | |
| Depth | 10 inch (254 mm) | |
| Material | Steel |