nVent Electric POLYPRO, Type 4X A181610PHC

Description
POLYPRO polyester enclosures perform exceptionally well in applications where harsh chemicals, weather extremes and corrosive environments demand toughness from a lightweight enclosure. Providing excellent ultraviolet protection and a tight environmental seal, these versatile, feature-rich enclosures are also recyclable.
Request a Quote Datasheet
Description
POLYPRO polyester enclosures perform exceptionally well in applications where harsh chemicals, weather extremes and corrosive environments demand toughness from a lightweight enclosure. Providing excellent ultraviolet protection and a tight environmental seal, these versatile, feature-rich enclosures are also recyclable.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
POLYPRO, Type 4X - A181610PHC - nVent Electric
St. Louis Park, MN, United States
POLYPRO, Type 4X
A181610PHC
POLYPRO, Type 4X A181610PHC
POLYPRO polyester enclosures perform exceptionally well in applications where harsh chemicals, weather extremes and corrosive environments demand toughness from a lightweight enclosure. Providing excellent ultraviolet protection and a tight environmental seal, these versatile, feature-rich enclosures are also recyclable.

POLYPRO polyester enclosures perform exceptionally well in applications where harsh chemicals, weather extremes and corrosive environments demand toughness from a lightweight enclosure. Providing excellent ultraviolet protection and a tight environmental seal, these versatile, feature-rich enclosures are also recyclable.

Supplier's Site Datasheet
Boxes - 1441-1128-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polypropylene Gray Hinged Door, Lid 17.953"" L x 15.945"" W (456.00mm x 405.00mm) X 10.354"" (263.00mm)"

"Box Plastic, Polypropylene Gray Hinged Door, Lid 17.953"" L x 15.945"" W (456.00mm x 405.00mm) X 10.354"" (263.00mm)"

Buy Now Datasheet
Boxes - A181610PHC - A181610PHC - Win Source Electronics
Laguna Hills, CA, United States
Boxes - A181610PHC
A181610PHC
Boxes - A181610PHC A181610PHC
Manufacturer: Hoffman Enclosures, Inc. Win Source Part Number: 766657-A181610PHC Color: Gray Features: Wall Mount Ratings: IP66, NEMA 4,4X,12,13, UL-508A Thickness: 0.630" (16.00mm) Height: 10.354" (263.00mm) Material: Plastic, Polypropylene Design: Hinged Door, Lid Shipping Info: Shipped from Digi-Key Weight: 13 lbs (5.9kg) Container Type: Box with Mounting Flange Area (L x W): 286" (1845cm) Categories: Boxes, Enclosures, Racks Dimension: 17.953" L x 15.945" W (456.00mm x 405.00mm) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Hoffman Enclosures, Inc.
Win Source Part Number: 766657-A181610PHC
Color: Gray
Features: Wall Mount
Ratings: IP66, NEMA 4,4X,12,13, UL-508A
Thickness: 0.630" (16.00mm)
Height: 10.354" (263.00mm)
Material: Plastic, Polypropylene
Design: Hinged Door, Lid
Shipping Info: Shipped from Digi-Key
Weight: 13 lbs (5.9kg)
Container Type: Box with Mounting Flange
Area (L x W): 286" (1845cm)
Categories: Boxes, Enclosures, Racks
Dimension: 17.953" L x 15.945" W (456.00mm x 405.00mm)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
ENCLOSURE;POLYPRO;17.95X15.94X10.35;POLYESTER - 70067004 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE;POLYPRO;17.95X15.94X10.35;POLYESTER
70067004
ENCLOSURE;POLYPRO;17.95X15.94X10.35;POLYESTER 70067004
These NEMA rated POLYPRO® polyester enclosures perform exceptionally well in applications for harsh chemicals, weather extremes and corrosive environments. RAL 7035 light- gray textured finish inside and out. Polyester material offers superior UV resistance, Overlapping tongue and groove raised cover and gasket provide a secure Type 4X seal.

These NEMA rated POLYPRO® polyester enclosures perform exceptionally well in applications for harsh chemicals, weather extremes and corrosive environments. RAL 7035 light- gray textured finish inside and out. Polyester material offers superior UV resistance, Overlapping tongue and groove raised cover and gasket provide a secure Type 4X seal.

Supplier's Site
Enclosure, Junction Box, Polyester, Gray; Enclosure Type Nvent Hoffman - 75M3805 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Polyester, Gray; Enclosure Type Nvent Hoffman
75M3805
Enclosure, Junction Box, Polyester, Gray; Enclosure Type Nvent Hoffman 75M3805
ENCLOSURE, JUNCTION BOX, POLYESTER, GRAY; Enclosure Type:Junction Box; Enclosure Material:Polyester (PET); External Height - Metric:456mm; External Width - Metric:405mm; External Depth - Metric:263mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, POLYESTER, GRAY; Enclosure Type:Junction Box; Enclosure Material:Polyester (PET); External Height - Metric:456mm; External Width - Metric:405mm; External Depth - Metric:263mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Win Source Electronics Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number A181610PHC 1441-1128-ND A181610PHC 70067004 75M3805
Product Name POLYPRO, Type 4X Boxes Boxes - A181610PHC ENCLOSURE;POLYPRO;17.95X15.94X10.35;POLYESTER Enclosure, Junction Box, Polyester, Gray; Enclosure Type Nvent Hoffman
Length 18 inch (457 mm) 17.95 inch (456 mm)
Width 16 inch (406 mm) 15.94 inch (405 mm)
Depth 10 inch (254 mm) 10.35 inch (263 mm)
Material Polycarbonate Plastic, Polypropylene Polyester Polyester (PET)
NEMA Rating NEMA Enclosures; Type 4X NEMA Enclosures; Type 4; Type 4X; Type 12; Type 13 NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
GUAX empty junction and pulling box - flameproof ex d iic junction boxes and pulling boxes guax 1 - BARTEC
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating NEMA Enclosures
View Details
TK Series Enclosures - 120-916 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers