With a chain-secured, lift-off clamp cover, this enclosure meets basic functionality requirements for housing controls and instrumentation.
| nVent Electric | DigiKey | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | A1614LP | 1441-A1614LP-ND |
| Product Name | Lift-Off-Cover, Type 12 | Boxes |
| Length | 16 inch (406 mm) | |
| Width | 14 inch (356 mm) | |
| Depth | 6 inch (152 mm) |