nVent Electric Continuous-Hinge with Clamps, Type 4X A1614CHNFSS

Description
Used in either indoor or outdoor applications, these enclosures combine a rugged continuous hinge, seamless foam-in-place gasket and stainless steel screw-down clamps for a reliable seal that protects components from corrosive environments.
Request a Quote Datasheet
Description
Used in either indoor or outdoor applications, these enclosures combine a rugged continuous hinge, seamless foam-in-place gasket and stainless steel screw-down clamps for a reliable seal that protects components from corrosive environments.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Continuous-Hinge with Clamps, Type 4X - A1614CHNFSS - nVent Electric
St. Louis Park, MN, United States
Continuous-Hinge with Clamps, Type 4X
A1614CHNFSS
Continuous-Hinge with Clamps, Type 4X A1614CHNFSS
Used in either indoor or outdoor applications, these enclosures combine a rugged continuous hinge, seamless foam-in-place gasket and stainless steel screw-down clamps for a reliable seal that protects components from corrosive environments.

Used in either indoor or outdoor applications, these enclosures combine a rugged continuous hinge, seamless foam-in-place gasket and stainless steel screw-down clamps for a reliable seal that protects components from corrosive environments.

Supplier's Site Datasheet
Boxes - 1441-1105-ND - DigiKey
Thief River Falls, MN, United States
"Junction Box Metal, Stainless Steel Natural Hinged Door, Lid 15.984"" L x 14.016"" W (406.00mm x 356.00mm) X 5.984"" (152.00mm)"

"Junction Box Metal, Stainless Steel Natural Hinged Door, Lid 15.984"" L x 14.016"" W (406.00mm x 356.00mm) X 5.984"" (152.00mm)"

Buy Now Datasheet
Enclosure - 20964769 - Radwell International
Willingboro, NJ, United States
Enclosure
20964769
Enclosure 20964769
NEMA 4, 12, 13, 4X STAINLESS STEEL JUNCTION BOX ENCLOSURE WITH HINGE FLAT COVER 14" WIDE X 16" HIGH X 6" DEEP. FREE 2 YEAR RADWELL WARRANTY

NEMA 4, 12, 13, 4X STAINLESS STEEL JUNCTION BOX ENCLOSURE WITH HINGE FLAT COVER 14" WIDE X 16" HIGH X 6" DEEP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Enclosure, Junction Box, Stainless Steel; Enclosure Type Nvent Hoffman - 19M8364 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Stainless Steel; Enclosure Type Nvent Hoffman
19M8364
Enclosure, Junction Box, Stainless Steel; Enclosure Type Nvent Hoffman 19M8364
ENCLOSURE, JUNCTION BOX, STAINLESS STEEL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:406mm; External Width - Metric:356mm; External Depth - Metric:152mm; IP Rating:IP66; Body Color:GreyRoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, STAINLESS STEEL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:406mm; External Width - Metric:356mm; External Depth - Metric:152mm; IP Rating:IP66; Body Color:GreyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Radwell International Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number A1614CHNFSS 1441-1105-ND 20964769 19M8364
Product Name Continuous-Hinge with Clamps, Type 4X Boxes Enclosure Enclosure, Junction Box, Stainless Steel; Enclosure Type Nvent Hoffman
Length 16 inch (406 mm) 15.98 inch (406 mm)
Width 14 inch (356 mm) 14.02 inch (356 mm)
Depth 6 inch (152 mm) 5.98 inch (152 mm)
Material Steel - Stainless Steel - Stainless Steel; Steel
NEMA Rating NEMA Enclosures; Type 4X Type 3R NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Ergonomic Handheld Enclosures - BLOB - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Round
Length 4.49 to 7.87 inch (114 to 200 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box PBS/PBM-400-N - EMK / EKL light - pbs pbm 400 n - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
TK Series Enclosures - 138-008 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
2 suppliers