nVent Electric Locking Integrated Perforated Panel Enclosure, Type 1 A16126T1PP

Description
The perforated panel that ships inside these enclosures accepts self-tapping screws and eliminates the need to measure, mark and drill when mounting components, which results in labor and time savings.
Request a Quote Datasheet
Description
The perforated panel that ships inside these enclosures accepts self-tapping screws and eliminates the need to measure, mark and drill when mounting components, which results in labor and time savings.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Integrated Perforated Panel Enclosure, Type 1 - A16126T1PP - nVent Electric
St. Louis Park, MN, United States
Locking Integrated Perforated Panel Enclosure, Type 1
A16126T1PP
Locking Integrated Perforated Panel Enclosure, Type 1 A16126T1PP
The perforated panel that ships inside these enclosures accepts self-tapping screws and eliminates the need to measure, mark and drill when mounting components, which results in labor and time savings.

The perforated panel that ships inside these enclosures accepts self-tapping screws and eliminates the need to measure, mark and drill when mounting components, which results in labor and time savings.

Supplier's Site Datasheet
Boxes - 1441-A16126T1PP-ND - DigiKey
Thief River Falls, MN, United States
TYPE 1 INTEGRATED PERF

TYPE 1 INTEGRATED PERF

Buy Now Datasheet
ENCLOSURE;NEMA 1;CONTROL BOX;PERF PANEL;16.00X12.00X6.00;STEEL;GRAY - 70066800 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE;NEMA 1;CONTROL BOX;PERF PANEL;16.00X12.00X6.00;STEEL;GRAY
70066800
ENCLOSURE;NEMA 1;CONTROL BOX;PERF PANEL;16.00X12.00X6.00;STEEL;GRAY 70066800
The perforated panel that ships inside these enclosures accepts selftapping screws and eliminates the need to measure, mark and drill when mounting components, which results in labor and time savings . Door has key lock quarter-turn latch; two keys included Select models have concentric knockouts on four sides 14 and 16 gauge steel Includes removable 16 gauge gray perforated panel ANSI 61 gray polyester powder paint finish inside and out over pretreated surfaces.

The perforated panel that ships inside these enclosures accepts selftapping screws and eliminates the need to measure, mark and drill when mounting components, which results in labor and time savings . Door has key lock quarter-turn latch; two keys included Select models have concentric knockouts on four sides 14 and 16 gauge steel Includes removable 16 gauge gray perforated panel ANSI 61 gray polyester powder paint finish inside and out over pretreated surfaces.

Supplier's Site

Technical Specifications

  nVent Electric DigiKey Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number A16126T1PP 1441-A16126T1PP-ND 70066800
Product Name Locking Integrated Perforated Panel Enclosure, Type 1 Boxes ENCLOSURE;NEMA 1;CONTROL BOX;PERF PANEL;16.00X12.00X6.00;STEEL;GRAY
Length 16 inch (406 mm)
Width 12 inch (305 mm)
Depth 6 inch (152 mm)
Material Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
Specs
Length 5.87 inch (149 mm)
Width 3.13 inch (79.4 mm)
Features RoHS Compliant
View Details
ESA Junction boxes - esa - BARTEC
Specs
Type Junction Box
Material Aluminum
NEMA Rating NEMA Enclosures
View Details
Enclosure, Handheld, Abs, Black/red; Enclosure Type Takachi - 38AC2565 - Newark, An Avnet Company
Specs
Length 0.7874 inch (20 mm)
Width 3.11 inch (79 mm)
Depth 4.96 inch (126 mm)
View Details