nVent Electric Continuous Hinge with Clamps, EMC, Type 4X A1412CHEMCSS

Description
Use this enclosure in corrosive indoor or outdoor applications to contain stray electromagnetic interference (EMI) signals produced by internal components and to shield those components from external EMI/RFI interference.
Request a Quote Datasheet
Description
Use this enclosure in corrosive indoor or outdoor applications to contain stray electromagnetic interference (EMI) signals produced by internal components and to shield those components from external EMI/RFI interference.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Continuous Hinge with Clamps, EMC, Type 4X - A1412CHEMCSS - nVent Electric
St. Louis Park, MN, United States
Continuous Hinge with Clamps, EMC, Type 4X
A1412CHEMCSS
Continuous Hinge with Clamps, EMC, Type 4X A1412CHEMCSS
Use this enclosure in corrosive indoor or outdoor applications to contain stray electromagnetic interference (EMI) signals produced by internal components and to shield those components from external EMI/RFI interference.

Use this enclosure in corrosive indoor or outdoor applications to contain stray electromagnetic interference (EMI) signals produced by internal components and to shield those components from external EMI/RFI interference.

Supplier's Site Datasheet
Boxes - 1441-A1412CHEMCSS-ND - DigiKey
Thief River Falls, MN, United States
STAINLESS EMC ENCL. 14.00X12.0

STAINLESS EMC ENCL. 14.00X12.0

Buy Now Datasheet

Technical Specifications

  nVent Electric DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number A1412CHEMCSS 1441-A1412CHEMCSS-ND
Product Name Continuous Hinge with Clamps, EMC, Type 4X Boxes
Length 14 inch (356 mm)
Width 12 inch (305 mm)
Depth 6 inch (152 mm)
Material Steel - Stainless Steel - Stainless
NEMA Rating NEMA Enclosures; Type 4X NEMA Enclosures; Type 4X
Unlock Full Specs
to access all available technical data

Similar Products

Hand Held Enclosures - 2832101 - RS Components, Ltd.
Specs
Length 4.72 inch (120 mm)
Depth 0.8661 inch (22 mm)
Material Polycarbonate; ABS; ABS
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
APEX (SILAS) Pressurized Cabinet - apex-silas-pressurized-cabinet - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
TK Series Enclosures - 112-011 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
2 suppliers