nVent Electric Continuous Hinge with Quarter-Turn Fast Latch, Type 4 A14128CHFL

Description
This enclosure provides the convenience of quarter-turn latching with an aesthetic, easy-to-maintain light gray textured finish.
Request a Quote Datasheet
Description
This enclosure provides the convenience of quarter-turn latching with an aesthetic, easy-to-maintain light gray textured finish.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Continuous Hinge with Quarter-Turn Fast Latch, Type 4 - A14128CHFL - nVent Electric
St. Louis Park, MN, United States
Continuous Hinge with Quarter-Turn Fast Latch, Type 4
A14128CHFL
Continuous Hinge with Quarter-Turn Fast Latch, Type 4 A14128CHFL
This enclosure provides the convenience of quarter-turn latching with an aesthetic, easy-to-maintain light gray textured finish.

This enclosure provides the convenience of quarter-turn latching with an aesthetic, easy-to-maintain light gray textured finish.

Supplier's Site
Boxes - 1441-A14128CHFL-ND - DigiKey
Thief River Falls, MN, United States
J BOX TYPE 4 12 FAST LATCH

J BOX TYPE 4 12 FAST LATCH

Buy Now Datasheet
Enclosure, Junction Box, Steel, Grey; Enclosure Type Nvent Hoffman - 80K5582 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Steel, Grey; Enclosure Type Nvent Hoffman
80K5582
Enclosure, Junction Box, Steel, Grey; Enclosure Type Nvent Hoffman 80K5582
ENCLOSURE, JUNCTION BOX, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:355.6mm; External Width - Metric:305mm; External Depth - Metric:203mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:355.6mm; External Width - Metric:305mm; External Depth - Metric:203mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet
ENCLOSURE;NEMA 4;CONTINUOUS HINGE;QTR TURN LATCH;J BOX;14 X12 X8 ;STEEL;GRAY - 70066849 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE;NEMA 4;CONTINUOUS HINGE;QTR TURN LATCH;J BOX;14 X12 X8 ;STEEL;GRAY
70066849
ENCLOSURE;NEMA 4;CONTINUOUS HINGE;QTR TURN LATCH;J BOX;14 X12 X8 ;STEEL;GRAY 70066849
These NEMA rated enclosures provides the convienience of quarter-turn latching with an aesthetic , easy to maintiain light gray textured finish. Seamless foam-in-place gasket Quarter-turn latch with screw-driver slot for easy access Seams continuously welded and ground smooth Continuous hinge and Oil-resistant gasket RAL 7035 gray polyester powder paint inside and out.

These NEMA rated enclosures provides the convienience of quarter-turn latching with an aesthetic , easy to maintiain light gray textured finish.
Seamless foam-in-place gasket
Quarter-turn latch with screw-driver slot for easy access
Seams continuously welded and ground smooth
Continuous hinge and Oil-resistant gasket
RAL 7035 gray polyester powder paint inside and out.

Supplier's Site

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number A14128CHFL 1441-A14128CHFL-ND 80K5582 70066849
Product Name Continuous Hinge with Quarter-Turn Fast Latch, Type 4 Boxes Enclosure, Junction Box, Steel, Grey; Enclosure Type Nvent Hoffman ENCLOSURE;NEMA 4;CONTINUOUS HINGE;QTR TURN LATCH;J BOX;14 X12 X8 ;STEEL;GRAY
Length 14 inch (356 mm) 14 inch (356 mm)
Width 12 inch (305 mm) 12.01 inch (305 mm)
Depth 8 inch (203 mm) 7.99 inch (203 mm)
Material Steel Steel Steel; Steel Steel
NEMA Rating NEMA Enclosures; Type 4 NEMA Enclosures NEMA Enclosures; Type 4; Type 12
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 5095176 - RS Components, Ltd.
Specs
Shape Rectangular
Length 11.02 inch (280 mm)
Width 6.69 inch (170 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TNCN Junction boxes - tncn-1 - BARTEC
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating NEMA Enclosures
View Details
TK Series Enclosures - 130-508 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
3 suppliers