nVent Electric Continuous Hinge with Quarter-Turn Fast Latch, Type 4 A1212CHFL

Description
This enclosure provides the convenience of quarter-turn latching with an aesthetic, easy-to-maintain light gray textured finish.
Request a Quote Datasheet
Description
This enclosure provides the convenience of quarter-turn latching with an aesthetic, easy-to-maintain light gray textured finish.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Continuous Hinge with Quarter-Turn Fast Latch, Type 4 - A1212CHFL - nVent Electric
St. Louis Park, MN, United States
Continuous Hinge with Quarter-Turn Fast Latch, Type 4
A1212CHFL
Continuous Hinge with Quarter-Turn Fast Latch, Type 4 A1212CHFL
This enclosure provides the convenience of quarter-turn latching with an aesthetic, easy-to-maintain light gray textured finish.

This enclosure provides the convenience of quarter-turn latching with an aesthetic, easy-to-maintain light gray textured finish.

Supplier's Site
Boxes - 1441-1054-ND - DigiKey
Thief River Falls, MN, United States
"Junction Box Metal, Steel Gray Hinged Door, Lid 12.008"" L x 12.008"" W (305.00mm x 305.00mm) X 5.984"" (152.00mm)"

"Junction Box Metal, Steel Gray Hinged Door, Lid 12.008"" L x 12.008"" W (305.00mm x 305.00mm) X 5.984"" (152.00mm)"

Buy Now Datasheet
Enclosure, Junction Box, Steel, Grey; Enclosure Type Nvent Hoffman - 80K5578 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Steel, Grey; Enclosure Type Nvent Hoffman
80K5578
Enclosure, Junction Box, Steel, Grey; Enclosure Type Nvent Hoffman 80K5578
ENCLOSURE, JUNCTION BOX, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:305mm; External Depth - Metric:305mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:305mm; External Depth - Metric:305mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet
ENCLOSURE;NEMA 4;CONTINUOUS HINGE;QTR TURN LATCH;J BOX;12 X12 X6 ;STEEL;GRAY - 70066847 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE;NEMA 4;CONTINUOUS HINGE;QTR TURN LATCH;J BOX;12 X12 X6 ;STEEL;GRAY
70066847
ENCLOSURE;NEMA 4;CONTINUOUS HINGE;QTR TURN LATCH;J BOX;12 X12 X6 ;STEEL;GRAY 70066847
These NEMA rated enclosures provides the convienience of quarter-turn latching with an aesthetic , easy to maintiain light gray textured finish. Seamless foam-in-place gasket Quarter-turn latch with screw-driver slot for easy access Seams continuously welded and ground smooth Continuous hinge and Oil-resistant gasket RAL 7035 gray polyester powder paint inside and out.

These NEMA rated enclosures provides the convienience of quarter-turn latching with an aesthetic , easy to maintiain light gray textured finish.
Seamless foam-in-place gasket
Quarter-turn latch with screw-driver slot for easy access
Seams continuously welded and ground smooth
Continuous hinge and Oil-resistant gasket
RAL 7035 gray polyester powder paint inside and out.

Supplier's Site

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number A1212CHFL 1441-1054-ND 80K5578 70066847
Product Name Continuous Hinge with Quarter-Turn Fast Latch, Type 4 Boxes Enclosure, Junction Box, Steel, Grey; Enclosure Type Nvent Hoffman ENCLOSURE;NEMA 4;CONTINUOUS HINGE;QTR TURN LATCH;J BOX;12 X12 X6 ;STEEL;GRAY
Length 12 inch (305 mm) 12 inch (305 mm)
Width 12 inch (305 mm) 12.01 inch (305 mm)
Depth 6 inch (152 mm) 12.01 inch (305 mm)
Material Steel Steel Steel; Steel Steel
NEMA Rating NEMA Enclosures; Type 4 NEMA Enclosures NEMA Enclosures; Type 4; Type 12
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 110-916 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers
Boxes - 2946-899-631-ND - DigiKey
Specs
Type Junction Box
Material Plastic, Polyamide
View Details
POLARIS Standard stainless steel enclosure - standard stainless steel enclosure with adapter connection without stand - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details