The perforated panel that ships inside these enclosures accepts self-tapping screws and eliminates the need to measure, mark and drill when mounting components, which results in labor and time savings.
The perforated panel that ships inside these enclosures accepts selftapping screws and eliminates the need to measure, mark and drill when mounting components, which results in labor and time savings . Door has key lock quarter-turn latch; two keys included Select models have concentric knockouts on four sides 14 and 16 gauge steel Includes removable 16 gauge gray perforated panel ANSI 61 gray polyester powder paint finish inside and out over pretreated surfaces.
| nVent Electric | DigiKey | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | A12126T1PP | 1441-A12126T1PP-ND | 70066799 |
| Product Name | Locking Integrated Perforated Panel Enclosure, Type 1 | Boxes | ENCLOSURE;NEMA 1;CONTROL BOX;PERF PANEL;12.00X12.00X6.00;STEEL;GRAY |
| Length | 12 inch (305 mm) | ||
| Width | 12 inch (305 mm) | ||
| Depth | 6 inch (152 mm) | ||
| Material | Steel | Steel |