A continuous hinge door with quick-release flip latches provides convenient access to enclosed components in a wide variety of applications.
"Junction Box Metal, Steel Gray Hinged Door, Lid 12.008"" L x 10.000"" W (305.00mm x 254.00mm) X 5.000"" (127.00mm)"
| nVent Electric | DigiKey | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | A1210CHQR | 1441-1050-ND |
| Product Name | Continuous Hinge with Quick-Release Latches, Type 12 | Boxes |
| Length | 12 inch (305 mm) | |
| Width | 10 inch (254 mm) | |
| Depth | 5 inch (127 mm) | |
| Material | Steel | Steel |
| NEMA Rating | NEMA Enclosures; Type 12 |