nVent Schroff, Inc. Continuous Hinge, Type 4X A12106CHSCFG

Description
The efficient design and simple construction of these enclosures make them durable in corrosive environments, yet aesthetically pleasing. Corner latches provide unobstructed access. The continuous hinge provides a secure seal, and double latching creates added security.
Request a Quote Datasheet
Description
The efficient design and simple construction of these enclosures make them durable in corrosive environments, yet aesthetically pleasing. Corner latches provide unobstructed access. The continuous hinge provides a secure seal, and double latching creates added security.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Continuous Hinge, Type 4X - A12106CHSCFG - nVent Electric
St. Louis Park, MN, United States
Continuous Hinge, Type 4X
A12106CHSCFG
Continuous Hinge, Type 4X A12106CHSCFG
The efficient design and simple construction of these enclosures make them durable in corrosive environments, yet aesthetically pleasing. Corner latches provide unobstructed access. The continuous hinge provides a secure seal, and double latching creates added security.

The efficient design and simple construction of these enclosures make them durable in corrosive environments, yet aesthetically pleasing. Corner latches provide unobstructed access. The continuous hinge provides a secure seal, and double latching creates added security.

Supplier's Site Datasheet
Boxes - 1441-1042-ND - DigiKey
Thief River Falls, MN, United States
"Junction Box Fiberglass/Polyester Gray Hinged Door, Lid 12.008"" L x 10.000"" W (305.00mm x 254.00mm) X 5.984"" (152.00mm)"

"Junction Box Fiberglass/Polyester Gray Hinged Door, Lid 12.008"" L x 10.000"" W (305.00mm x 254.00mm) X 5.984"" (152.00mm)"

Buy Now Datasheet
Enclosure - 20976608 - Radwell International
Willingboro, NJ, United States
Enclosure
20976608
Enclosure 20976608
ENCLOSURE, A48 SERIES, IP66, NEMA 13, WALL MOUNT, 305 X 254 X 152 MM, FIBREGLASS, GREY, ROHS COMPLIANT, YES. FREE 2 YEAR RADWELL WARRANTY

ENCLOSURE, A48 SERIES, IP66, NEMA 13, WALL MOUNT, 305 X 254 X 152 MM, FIBREGLASS, GREY, ROHS COMPLIANT, YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Enclosure, Junction Box, Fiberglass Gray; Enclosure Type Nvent Hoffman - 95F2770 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Fiberglass Gray; Enclosure Type Nvent Hoffman
95F2770
Enclosure, Junction Box, Fiberglass Gray; Enclosure Type Nvent Hoffman 95F2770
ENCLOSURE, JUNCTION BOX, FIBERGLASS GRAY; Enclosure Type:Junction Box; Enclosure Material:Fiberglass; External Height - Metric:304.8mm; External Width - Metric:254mm; External Depth - Metric:152mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, FIBERGLASS GRAY; Enclosure Type:Junction Box; Enclosure Material:Fiberglass; External Height - Metric:304.8mm; External Width - Metric:254mm; External Depth - Metric:152mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Radwell International Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number A12106CHSCFG 1441-1042-ND 20976608 95F2770
Product Name Continuous Hinge, Type 4X Boxes Enclosure Enclosure, Junction Box, Fiberglass Gray; Enclosure Type Nvent Hoffman
Length 12 inch (305 mm) 12 inch (305 mm)
Width 10 inch (254 mm) 10 inch (254 mm)
Depth 6 inch (152 mm) 5.98 inch (152 mm)
Material Fiberglass Fiberglass Fiberglass; Fiberglass
NEMA Rating NEMA Enclosures; Type 4X NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure - 22674275 - Radwell International
Automationdirect.com
Specs
Type Junction Box
View Details
ENCLOSURE, DESK TOP CASE, ALUMINUM, 5.9X 13.78 X 10.25 - 70016743 - Allied Electronics, Inc.
Specs
Length 10.24 inch (260 mm)
Width 13.78 inch (350 mm)
Material Aluminum
View Details
Bulk Handling Enclosure - PowderSafe™ AC795BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 60 inch (1524 mm)
View Details
Aluminum Enclosures - aluNORM - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Pushbutton Enclosures; Junction Box
Shape Rectangular; Square
Length 1.96 to 25.19 inch (49.78 to 640 mm)
View Details