nVent Electric Continuous-Hinge with Clamps, Type 4X A12106CHNFSS

Description
Used in either indoor or outdoor applications, these enclosures combine a rugged continuous hinge, seamless foam-in-place gasket and stainless steel screw-down clamps for a reliable seal that protects components from corrosive environments.
Request a Quote Datasheet
Description
Used in either indoor or outdoor applications, these enclosures combine a rugged continuous hinge, seamless foam-in-place gasket and stainless steel screw-down clamps for a reliable seal that protects components from corrosive environments.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Continuous-Hinge with Clamps, Type 4X - A12106CHNFSS - nVent Electric
St. Louis Park, MN, United States
Continuous-Hinge with Clamps, Type 4X
A12106CHNFSS
Continuous-Hinge with Clamps, Type 4X A12106CHNFSS
Used in either indoor or outdoor applications, these enclosures combine a rugged continuous hinge, seamless foam-in-place gasket and stainless steel screw-down clamps for a reliable seal that protects components from corrosive environments.

Used in either indoor or outdoor applications, these enclosures combine a rugged continuous hinge, seamless foam-in-place gasket and stainless steel screw-down clamps for a reliable seal that protects components from corrosive environments.

Supplier's Site Datasheet
Boxes - 1441-1038-ND - DigiKey
Thief River Falls, MN, United States
"Junction Box Metal, Stainless Steel Natural Hinged Door, Lid 12.008"" L x 10.000"" W (305.00mm x 254.00mm) X 5.984"" (152.00mm)"

"Junction Box Metal, Stainless Steel Natural Hinged Door, Lid 12.008"" L x 10.000"" W (305.00mm x 254.00mm) X 5.984"" (152.00mm)"

Buy Now Datasheet
Enclosure, Junction Box, Stainless Steel; Enclosure Type Nvent Hoffman - 96F4701 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Stainless Steel; Enclosure Type Nvent Hoffman
96F4701
Enclosure, Junction Box, Stainless Steel; Enclosure Type Nvent Hoffman 96F4701
ENCLOSURE, JUNCTION BOX, STAINLESS STEEL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:254mm; External Depth - Metric:152mm; IP Rating:IP66 RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, STAINLESS STEEL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:254mm; External Depth - Metric:152mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure - 21014103 - Radwell International
Willingboro, NJ, United States
Enclosure
21014103
Enclosure 21014103
STAINLESS STEEL JUNCTION BOX ENCLOSURE, WITH HINGE, FLAT COVER 10" WIDE X 12" HIGH X 6" DEEP, NEMA 4, 12, 13, 4X. FREE 2 YEAR RADWELL WARRANTY

STAINLESS STEEL JUNCTION BOX ENCLOSURE, WITH HINGE, FLAT COVER 10" WIDE X 12" HIGH X 6" DEEP, NEMA 4, 12, 13, 4X. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company Radwell International
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number A12106CHNFSS 1441-1038-ND 96F4701 21014103
Product Name Continuous-Hinge with Clamps, Type 4X Boxes Enclosure, Junction Box, Stainless Steel; Enclosure Type Nvent Hoffman Enclosure
Length 12 inch (305 mm) 12 inch (305 mm)
Width 10 inch (254 mm) 10 inch (254 mm)
Depth 6 inch (152 mm) 5.98 inch (152 mm)
Material Steel - Stainless Steel - Stainless Steel; Steel
NEMA Rating NEMA Enclosures; Type 4X Type 3R NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

KEYPAD CASES, OFF-WHITE - 70016687 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 7.87 inch (200 mm)
Width 5.91 inch (150 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
EJC empty enclosure - flameproof enclosures ejc ex d iic 1 - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Features Flame Retardant
View Details
TG Series Enclosures - 101-506-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.38 inch (162 mm)
View Details
2 suppliers