nVent Electric Continuous Hinge with Clamps, Type 12 A12106CHAL

Description
Lightweight enclosures protect components and controls in indoor applications.
Request a Quote Datasheet
Description
Lightweight enclosures protect components and controls in indoor applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Continuous Hinge with Clamps, Type 12 - A12106CHAL - nVent Electric
St. Louis Park, MN, United States
Continuous Hinge with Clamps, Type 12
A12106CHAL
Continuous Hinge with Clamps, Type 12 A12106CHAL
Lightweight enclosures protect components and controls in indoor applications.

Lightweight enclosures protect components and controls in indoor applications.

Supplier's Site Datasheet
Boxes - 1441-1037-ND - DigiKey
Thief River Falls, MN, United States
"Junction Box Metal, Aluminum Natural Hinged Door, Lid 12.008"" L x 10.000"" W (305.00mm x 254.00mm) X 5.984"" (152.00mm)"

"Junction Box Metal, Aluminum Natural Hinged Door, Lid 12.008"" L x 10.000"" W (305.00mm x 254.00mm) X 5.984"" (152.00mm)"

Buy Now Datasheet
Enclosure, Wall Mount, Aluminium; Enclosure Type Nvent Hoffman - 19M8353 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Aluminium; Enclosure Type Nvent Hoffman
19M8353
Enclosure, Wall Mount, Aluminium; Enclosure Type Nvent Hoffman 19M8353
ENCLOSURE, WALL MOUNT, ALUMINIUM; Enclosure Type:Electrical / Industrial; Enclosure Material:Aluminum; External Height - Metric:304.8mm; External Width - Metric:254mm; External Depth - Metric:152mm; IP Rating:IP65; External Depth:6" RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, ALUMINIUM; Enclosure Type:Electrical / Industrial; Enclosure Material:Aluminum; External Height - Metric:304.8mm; External Width - Metric:254mm; External Depth - Metric:152mm; IP Rating:IP65; External Depth:6" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number A12106CHAL 1441-1037-ND 19M8353
Product Name Continuous Hinge with Clamps, Type 12 Boxes Enclosure, Wall Mount, Aluminium; Enclosure Type Nvent Hoffman
Length 12 inch (305 mm) 12 inch (305 mm)
Width 10 inch (254 mm) 10 inch (254 mm)
Depth 6 inch (152 mm) 5.98 inch (152 mm)
Material Aluminum Aluminum Aluminum; Aluminum
NEMA Rating NEMA Enclosures; Type 12 Type 3R NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

AL Series Enclosures - 151-006 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.83 inch (199 mm)
View Details
2 suppliers
Type A Enclosure - PowderSafe™ AC705 - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
System enclosure - 850-826/002-000 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 9.45 inch (240 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers