nVent Electric Continuous Hinge with Quarter-Turn Fast Latch, Type 4 A12064CHFL

Description
This enclosure provides the convenience of quarter-turn latching with an aesthetic, easy-to-maintain light gray textured finish.
Request a Quote Datasheet
Description
This enclosure provides the convenience of quarter-turn latching with an aesthetic, easy-to-maintain light gray textured finish.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Continuous Hinge with Quarter-Turn Fast Latch, Type 4 - A12064CHFL - nVent Electric
St. Louis Park, MN, United States
Continuous Hinge with Quarter-Turn Fast Latch, Type 4
A12064CHFL
Continuous Hinge with Quarter-Turn Fast Latch, Type 4 A12064CHFL
This enclosure provides the convenience of quarter-turn latching with an aesthetic, easy-to-maintain light gray textured finish.

This enclosure provides the convenience of quarter-turn latching with an aesthetic, easy-to-maintain light gray textured finish.

Supplier's Site
Boxes - 1441-1036-ND - DigiKey
Thief River Falls, MN, United States
"Junction Box Metal, Steel Gray Hinged Door, Lid 12.008"" L x 5.984"" W (305.00mm x 152.00mm) X 4.016"" (102.00mm)"

"Junction Box Metal, Steel Gray Hinged Door, Lid 12.008"" L x 5.984"" W (305.00mm x 152.00mm) X 4.016"" (102.00mm)"

Buy Now Datasheet
Boxes - A12064CHFL - A12064CHFL - Win Source Electronics
Laguna Hills, CA, United States
Boxes - A12064CHFL
A12064CHFL
Boxes - A12064CHFL A12064CHFL
Manufacturer: Hoffman Enclosures, Inc. Win Source Part Number: 1010942-A12064CHFL Color: Gray Features: Latches, Sealing Gasket, Wall Mount Ratings: IP66, NEMA 4,12, UL-508A Thickness: 14 Gauge Height: 4.016" (102.00mm) Material: Metal, Steel Design: Hinged Door, Lid Shipping Info: Shipped from Digi-Key Weight: 7.7 lbs (3.5kg) Container Type: Junction Box Area (L x W): 72.0" (465cm) Categories: Boxes, Enclosures, Racks Status: Active Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient

Manufacturer: Hoffman Enclosures, Inc.
Win Source Part Number: 1010942-A12064CHFL
Color: Gray
Features: Latches, Sealing Gasket, Wall Mount
Ratings: IP66, NEMA 4,12, UL-508A
Thickness: 14 Gauge
Height: 4.016" (102.00mm)
Material: Metal, Steel
Design: Hinged Door, Lid
Shipping Info: Shipped from Digi-Key
Weight: 7.7 lbs (3.5kg)
Container Type: Junction Box
Area (L x W): 72.0" (465cm)
Categories: Boxes, Enclosures, Racks
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Enclosure, Junction Box, Steel, Grey; Enclosure Type Nvent Hoffman - 80K5575 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Steel, Grey; Enclosure Type Nvent Hoffman
80K5575
Enclosure, Junction Box, Steel, Grey; Enclosure Type Nvent Hoffman 80K5575
ENCLOSURE, JUNCTION BOX, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:152mm; External Depth - Metric:102mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:152mm; External Depth - Metric:102mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number A12064CHFL 1441-1036-ND A12064CHFL 80K5575
Product Name Continuous Hinge with Quarter-Turn Fast Latch, Type 4 Boxes Boxes - A12064CHFL Enclosure, Junction Box, Steel, Grey; Enclosure Type Nvent Hoffman
Length 12 inch (305 mm) 12 inch (305 mm)
Width 6 inch (152 mm) 5.98 inch (152 mm)
Depth 4 inch (102 mm) 4.02 inch (102 mm)
Material Steel Steel Steel; Steel
NEMA Rating NEMA Enclosures; Type 4 NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
NEMA 6 POLYCARBONATE BOX with KNOCK-OUTS - SPCM.U series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape Rectangular
Length 2.36 to 6.89 inch (60 to 175 mm)
Width 2.95 to 6.89 inch (75 to 175 mm)
View Details
19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.72 to 10.47 inch (43.69 to 266 mm)
View Details