Use this enclosure with or without knockouts in outdoor applications as a wiring or junction box.
10X8X4 SCREW COVER, 3R NO KO. FREE 2 YEAR RADWELL WARRANTY
ENCLOSURE, IP32, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:254mm; External Width - Metric:203mm; External Depth - Metric:102mm; IP Rating:IP32; Body Color:Grey RoHS Compliant: Yes
| nVent Electric | DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | A10R84NK | 1441-A10R84NK-ND | 20947561 | 88H5791 |
| Product Name | Screw-Cover, Type 3R | Boxes | Enclosure | Enclosure, Ip32, Steel, Grey; Enclosure Type Nvent Hoffman |
| Length | 10 inch (254 mm) | 10 inch (254 mm) | ||
| Width | 8 inch (203 mm) | 7.99 inch (203 mm) | ||
| Depth | 4 inch (102 mm) | 4.02 inch (102 mm) | ||
| Material | Steel | Steel; Steel | ||
| NEMA Rating | NEMA Enclosures; Type 3R | NEMA Enclosures |