nVent Electric Screw-Cover, Type 3R A10R104

Description
Use this enclosure with or without knockouts in outdoor applications as a wiring or junction box.
Request a Quote Datasheet
Description
Use this enclosure with or without knockouts in outdoor applications as a wiring or junction box.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw-Cover, Type 3R - A10R104 - nVent Electric
St. Louis Park, MN, United States
Screw-Cover, Type 3R
A10R104
Screw-Cover, Type 3R A10R104
Use this enclosure with or without knockouts in outdoor applications as a wiring or junction box.

Use this enclosure with or without knockouts in outdoor applications as a wiring or junction box.

Supplier's Site Datasheet
Boxes - 1441-1030-ND - DigiKey
Thief River Falls, MN, United States
"Junction Box Metal, Steel Gray Cover Included 10.000"" L x 10.000"" W (254.00mm x 254.00mm) X 4.016"" (102.00mm)"

"Junction Box Metal, Steel Gray Cover Included 10.000"" L x 10.000"" W (254.00mm x 254.00mm) X 4.016"" (102.00mm)"

Buy Now Datasheet
Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman - 19M8341 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman
19M8341
Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman 19M8341
ENCLOSURE, JUNCTION BOX, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:254mm; External Width - Metric:254mm; External Depth - Metric:102mm; IP Rating:IP32; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:254mm; External Width - Metric:254mm; External Depth - Metric:102mm; IP Rating:IP32; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number A10R104 1441-1030-ND 19M8341
Product Name Screw-Cover, Type 3R Boxes Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman
Length 10 inch (254 mm) 10 inch (254 mm)
Width 10 inch (254 mm) 10 inch (254 mm)
Depth 4 inch (102 mm) 4.02 inch (102 mm)
Material Steel Steel Steel; Steel
NEMA Rating NEMA Enclosures; Type 3R Type 3R NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 7.87 inch (200 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC720CT - AirClean Systems
Specs
Shape Rectangular
Length 41 inch (1041 mm)
Width 48 inch (1219 mm)
View Details