nVent Electric Continuous Hinge, Type 4X A1086CHQRFG

Description
The efficient design and simple construction of these enclosures make them durable in corrosive environments, yet aesthetically pleasing. Corner latches provide unobstructed access. The continuous hinge provides a secure seal, and double latching creates added security.
Request a Quote Datasheet
Description
The efficient design and simple construction of these enclosures make them durable in corrosive environments, yet aesthetically pleasing. Corner latches provide unobstructed access. The continuous hinge provides a secure seal, and double latching creates added security.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Continuous Hinge, Type 4X - A1086CHQRFG - nVent Electric
St. Louis Park, MN, United States
Continuous Hinge, Type 4X
A1086CHQRFG
Continuous Hinge, Type 4X A1086CHQRFG
The efficient design and simple construction of these enclosures make them durable in corrosive environments, yet aesthetically pleasing. Corner latches provide unobstructed access. The continuous hinge provides a secure seal, and double latching creates added security.

The efficient design and simple construction of these enclosures make them durable in corrosive environments, yet aesthetically pleasing. Corner latches provide unobstructed access. The continuous hinge provides a secure seal, and double latching creates added security.

Supplier's Site Datasheet
Boxes - 1441-1021-ND - DigiKey
Thief River Falls, MN, United States
"Junction Box Fiberglass/Polyester Gray Hinged Door, Lid 10.000"" L x 7.992"" W (254.00mm x 203.00mm) X 5.984"" (152.00mm)"

"Junction Box Fiberglass/Polyester Gray Hinged Door, Lid 10.000"" L x 7.992"" W (254.00mm x 203.00mm) X 5.984"" (152.00mm)"

Buy Now Datasheet
Enclosure, Junction Box, Fiberglass Gray; Enclosure Type Nvent Hoffman - 95F2773 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Fiberglass Gray; Enclosure Type Nvent Hoffman
95F2773
Enclosure, Junction Box, Fiberglass Gray; Enclosure Type Nvent Hoffman 95F2773
ENCLOSURE, JUNCTION BOX, FIBERGLASS GRAY; Enclosure Type:Junction Box; Enclosure Material:Fiberglass; External Height - Metric:254mm; External Width - Metric:203mm; External Depth - Metric:152mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, FIBERGLASS GRAY; Enclosure Type:Junction Box; Enclosure Material:Fiberglass; External Height - Metric:254mm; External Width - Metric:203mm; External Depth - Metric:152mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet
ENCLOSURE;NEMA 4X;SOLID COVER/QR;10.00X8.00X6.00;FIBERGLASS - 70066938 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE;NEMA 4X;SOLID COVER/QR;10.00X8.00X6.00;FIBERGLASS
70066938
ENCLOSURE;NEMA 4X;SOLID COVER/QR;10.00X8.00X6.00;FIBERGLASS 70066938
ENCLOSURE;NEMA 4X;SOLID COVER/QR;10.00X8.00X 6.00;FIBERGLASS

ENCLOSURE;NEMA 4X;SOLID COVER/QR;10.00X8.00X6.00;FIBERGLASS

Supplier's Site
Enclosure - 20971601 - Radwell International
Willingboro, NJ, United States
Enclosure
20971601
Enclosure 20971601
ENCLOSURE, CONTINUOUS HINGE, TYPE 4X, SOLID COVER/QR, 10.00 X 8.00 X 6.00 INCH, FIBERGLASS. FREE 2 YEAR RADWELL WARRANTY

ENCLOSURE, CONTINUOUS HINGE, TYPE 4X, SOLID COVER/QR, 10.00 X 8.00 X 6.00 INCH, FIBERGLASS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company Allied Electronics, Inc. Radwell International
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number A1086CHQRFG 1441-1021-ND 95F2773 70066938 20971601
Product Name Continuous Hinge, Type 4X Boxes Enclosure, Junction Box, Fiberglass Gray; Enclosure Type Nvent Hoffman ENCLOSURE;NEMA 4X;SOLID COVER/QR;10.00X8.00X6.00;FIBERGLASS Enclosure
Length 10 inch (254 mm) 10 inch (254 mm)
Width 8 inch (203 mm) 7.99 inch (203 mm)
Depth 6 inch (152 mm) 5.98 inch (152 mm)
Material Fiberglass Fiberglass Fiberglass; Fiberglass Fiberglass
NEMA Rating NEMA Enclosures; Type 4X NEMA Enclosures NEMA Enclosures; Type 4; Type 4X; Type 12; Type 13
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2136 - Newark, An Avnet Company
Specs
Length 1.97 inch (50 mm)
Width 6.89 inch (175 mm)
Depth 6.89 inch (175 mm)
View Details
19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 3.47 inch (88.14 mm)
View Details