nVent Electric POLYPRO, Type 4X A1084PHC

Description
POLYPRO polyester enclosures perform exceptionally well in applications where harsh chemicals, weather extremes and corrosive environments demand toughness from a lightweight enclosure. Providing excellent ultraviolet protection and a tight environmental seal, these versatile, feature-rich enclosures are also recyclable.
Request a Quote Datasheet
Description
POLYPRO polyester enclosures perform exceptionally well in applications where harsh chemicals, weather extremes and corrosive environments demand toughness from a lightweight enclosure. Providing excellent ultraviolet protection and a tight environmental seal, these versatile, feature-rich enclosures are also recyclable.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
POLYPRO, Type 4X - A1084PHC - nVent Electric
St. Louis Park, MN, United States
POLYPRO, Type 4X
A1084PHC
POLYPRO, Type 4X A1084PHC
POLYPRO polyester enclosures perform exceptionally well in applications where harsh chemicals, weather extremes and corrosive environments demand toughness from a lightweight enclosure. Providing excellent ultraviolet protection and a tight environmental seal, these versatile, feature-rich enclosures are also recyclable.

POLYPRO polyester enclosures perform exceptionally well in applications where harsh chemicals, weather extremes and corrosive environments demand toughness from a lightweight enclosure. Providing excellent ultraviolet protection and a tight environmental seal, these versatile, feature-rich enclosures are also recyclable.

Supplier's Site Datasheet
Boxes - 1441-1020-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polypropylene Gray Hinged Door, Lid 10.118"" L x 8.110"" W (257.00mm x 206.00mm) X 4.370"" (111.00mm)"

"Box Plastic, Polypropylene Gray Hinged Door, Lid 10.118"" L x 8.110"" W (257.00mm x 206.00mm) X 4.370"" (111.00mm)"

Buy Now Datasheet
Boxes - A1084PHC - A1084PHC - Win Source Electronics
Laguna Hills, CA, United States
Boxes - A1084PHC
A1084PHC
Boxes - A1084PHC A1084PHC
Manufacturer: Hoffman Enclosures, Inc. Win Source Part Number: 1010916-A1084PHC Color: Gray Features: Wall Mount Ratings: IP66, NEMA 4,4X,12,13, UL-508A Thickness: 0.630" (16.00mm) Height: 4.370" (111.00mm) Material: Plastic, Polypropylene Design: Hinged Door, Lid Shipping Info: Shipped from Digi-Key Weight: 3.5 lbs (1.6kg) Container Type: Box with Mounting Flange Area (L x W): 61.8" (399cm) Categories: Boxes, Enclosures, Racks Status: Active Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient

Manufacturer: Hoffman Enclosures, Inc.
Win Source Part Number: 1010916-A1084PHC
Color: Gray
Features: Wall Mount
Ratings: IP66, NEMA 4,4X,12,13, UL-508A
Thickness: 0.630" (16.00mm)
Height: 4.370" (111.00mm)
Material: Plastic, Polypropylene
Design: Hinged Door, Lid
Shipping Info: Shipped from Digi-Key
Weight: 3.5 lbs (1.6kg)
Container Type: Box with Mounting Flange
Area (L x W): 61.8" (399cm)
Categories: Boxes, Enclosures, Racks
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
ENCLOSURE;POLYPRO;10.12X8.12X4.38;POLYESTER - 70067000 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE;POLYPRO;10.12X8.12X4.38;POLYESTER
70067000
ENCLOSURE;POLYPRO;10.12X8.12X4.38;POLYESTER 70067000
These NEMA rated POLYPRO® polyester enclosures perform exceptionally well in applications for harsh chemicals, weather extremes and corrosive environments. RAL 7035 light- gray textured finish inside and out. Polyester material offers superior UV resistance, Overlapping tongue and groove raised cover and gasket provide a secure Type 4X seal.

These NEMA rated POLYPRO® polyester enclosures perform exceptionally well in applications for harsh chemicals, weather extremes and corrosive environments. RAL 7035 light- gray textured finish inside and out. Polyester material offers superior UV resistance, Overlapping tongue and groove raised cover and gasket provide a secure Type 4X seal.

Supplier's Site
Enclosure, Junction Box, Polyester, Gray; Enclosure Type Nvent Hoffman - 75M3792 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Polyester, Gray; Enclosure Type Nvent Hoffman
75M3792
Enclosure, Junction Box, Polyester, Gray; Enclosure Type Nvent Hoffman 75M3792
ENCLOSURE, JUNCTION BOX, POLYESTER, GRAY; Enclosure Type:Junction Box; Enclosure Material:Polyester (PET); External Height - Metric:257mm; External Width - Metric:206mm; External Depth - Metric:111mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, POLYESTER, GRAY; Enclosure Type:Junction Box; Enclosure Material:Polyester (PET); External Height - Metric:257mm; External Width - Metric:206mm; External Depth - Metric:111mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Win Source Electronics Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number A1084PHC 1441-1020-ND A1084PHC 70067000 75M3792
Product Name POLYPRO, Type 4X Boxes Boxes - A1084PHC ENCLOSURE;POLYPRO;10.12X8.12X4.38;POLYESTER Enclosure, Junction Box, Polyester, Gray; Enclosure Type Nvent Hoffman
Length 10 inch (254 mm) 10.12 inch (257 mm)
Width 8 inch (203 mm) 8.11 inch (206 mm)
Depth 4 inch (102 mm) 4.37 inch (111 mm)
Material Polycarbonate Plastic, Polypropylene Polyester Polyester (PET)
NEMA Rating NEMA Enclosures; Type 4X NEMA Enclosures; Type 4; Type 4X; Type 12; Type 13 NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

ENCLOSURE; 19 IN RACK CASE; ALUMINUM; LT GRAY; 1.736 X 19 X 10.433 - 70016773 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
ESP Enclosure - esp enclosure - BARTEC
Specs
NEMA Rating NEMA Enclosures
Features Explosion Proof
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
TG Series Enclosures - 100-908-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.95 inch (202 mm)
View Details
3 suppliers