nVent Electric Screw- or Hinge-Cover with Quick-Release Latch, Type 4X A1066JFGR

Description
Able to withstand harsh environments, these small enclosures feature a simple, traditional non-metallic design that is suitable for a broad range of applications.
Request a Quote Datasheet
Description
Able to withstand harsh environments, these small enclosures feature a simple, traditional non-metallic design that is suitable for a broad range of applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw- or Hinge-Cover with Quick-Release Latch, Type 4X - A1066JFGR - nVent Electric
St. Louis Park, MN, United States
Screw- or Hinge-Cover with Quick-Release Latch, Type 4X
A1066JFGR
Screw- or Hinge-Cover with Quick-Release Latch, Type 4X A1066JFGR
Able to withstand harsh environments, these small enclosures feature a simple, traditional non-metallic design that is suitable for a broad range of applications.

Able to withstand harsh environments, these small enclosures feature a simple, traditional non-metallic design that is suitable for a broad range of applications.

Supplier's Site
Boxes - 1441-1019-ND - DigiKey
Thief River Falls, MN, United States
"Junction Box Fiberglass/Polyester Gray Hinged Door, Lid 10.000"" L x 5.984"" W (254.00mm x 152.00mm) X 5.984"" (152.00mm)"

"Junction Box Fiberglass/Polyester Gray Hinged Door, Lid 10.000"" L x 5.984"" W (254.00mm x 152.00mm) X 5.984"" (152.00mm)"

Buy Now Datasheet
Enclosure, Junction Box, Fiberglass Gray; Enclosure Type Nvent Hoffman - 92F101 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Fiberglass Gray; Enclosure Type Nvent Hoffman
92F101
Enclosure, Junction Box, Fiberglass Gray; Enclosure Type Nvent Hoffman 92F101
ENCLOSURE, JUNCTION BOX, FIBERGLASS GRAY; Enclosure Type:Junction Box; Enclosure Material:Fiberglass; External Height - Metric:254mm; External Width - Metric:152mm; External Depth - Metric:152mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: No

ENCLOSURE, JUNCTION BOX, FIBERGLASS GRAY; Enclosure Type:Junction Box; Enclosure Material:Fiberglass; External Height - Metric:254mm; External Width - Metric:152mm; External Depth - Metric:152mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number A1066JFGR 1441-1019-ND 92F101
Product Name Screw- or Hinge-Cover with Quick-Release Latch, Type 4X Boxes Enclosure, Junction Box, Fiberglass Gray; Enclosure Type Nvent Hoffman
Length 10 inch (254 mm) 10 inch (254 mm)
Width 6 inch (152 mm) 5.98 inch (152 mm)
Depth 6 inch (152 mm) 5.98 inch (152 mm)
Material Fiberglass Fiberglass Fiberglass; Fiberglass
NEMA Rating NEMA Enclosures; Type 4X NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

AL Series Enclosures - 150-014 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.95 inch (202 mm)
View Details
3 suppliers
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Walk-In Free-Standing Ductless Enclosure - AC10000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 120 inch (3048 mm)
View Details
Wall Boxes - 1833492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 7.87 inch (200 mm)
Depth 5.91 inch (150 mm)
View Details