nVent Electric Flat and Dome Cover, Contoured, Type 4 A1043DSC

Description
An economical solution for a broad range of electrical and terminal wiring applications that don?t require a back panel, this enclosure features aesthetic, rounded corners and is available in flat and dome cover models for mounting flexibility.
Request a Quote Datasheet
Description
An economical solution for a broad range of electrical and terminal wiring applications that don?t require a back panel, this enclosure features aesthetic, rounded corners and is available in flat and dome cover models for mounting flexibility.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat and Dome Cover, Contoured, Type 4 - A1043DSC - nVent Electric
St. Louis Park, MN, United States
Flat and Dome Cover, Contoured, Type 4
A1043DSC
Flat and Dome Cover, Contoured, Type 4 A1043DSC
An economical solution for a broad range of electrical and terminal wiring applications that don?t require a back panel, this enclosure features aesthetic, rounded corners and is available in flat and dome cover models for mounting flexibility.

An economical solution for a broad range of electrical and terminal wiring applications that don?t require a back panel, this enclosure features aesthetic, rounded corners and is available in flat and dome cover models for mounting flexibility.

Supplier's Site Datasheet
Boxes - 1441-1017-ND - DigiKey
Thief River Falls, MN, United States
"Junction Box Metal, Steel Gray Cover Included 10.236"" L x 4.016"" W (260.00mm x 102.00mm) X 2.756"" (70.00mm)"

"Junction Box Metal, Steel Gray Cover Included 10.236"" L x 4.016"" W (260.00mm x 102.00mm) X 2.756"" (70.00mm)"

Buy Now Datasheet
Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman - 98H3702 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman
98H3702
Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman 98H3702
ENCLOSURE, JUNCTION BOX, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:260.4mm; External Width - Metric:102mm; External Depth - Metric:70mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:260.4mm; External Width - Metric:102mm; External Depth - Metric:70mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number A1043DSC 1441-1017-ND 98H3702
Product Name Flat and Dome Cover, Contoured, Type 4 Boxes Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman
Length 10 inch (254 mm) 10.25 inch (260 mm)
Width 4 inch (102 mm) 4.02 inch (102 mm)
Depth 3 inch (76.2 mm) 2.76 inch (70 mm)
Material Steel Steel Steel; Steel
NEMA Rating NEMA Enclosures; Type 4 NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
Specs
Length 4 inch (102 mm)
Width 2.87 inch (73 mm)
Features RoHS Compliant
View Details
800T 30 mm Push-Button Pendant Enclosure - 800T-4PY - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Pushbutton Enclosures
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details