nVent Electric Screw Cover, Type 12 A1010SC

Description
Ideal for a broad range of applications, this enclosure?s screw cover is secured in each corner for a positive seal but easily removed for modifications.
Request a Quote Datasheet
Description
Ideal for a broad range of applications, this enclosure?s screw cover is secured in each corner for a positive seal but easily removed for modifications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Cover, Type 12 - A1010SC - nVent Electric
St. Louis Park, MN, United States
Screw Cover, Type 12
A1010SC
Screw Cover, Type 12 A1010SC
Ideal for a broad range of applications, this enclosure?s screw cover is secured in each corner for a positive seal but easily removed for modifications.

Ideal for a broad range of applications, this enclosure?s screw cover is secured in each corner for a positive seal but easily removed for modifications.

Supplier's Site Datasheet
Boxes - 1441-A1010SC-ND - DigiKey
Thief River Falls, MN, United States
SC BOX 10.00X10.00X4.00

SC BOX 10.00X10.00X4.00

Buy Now Datasheet
Enclosure - 20997508 - Radwell International
Willingboro, NJ, United States
Enclosure
20997508
Enclosure 20997508
ENCLOSURE, A51SC SERIES, METALLIC, GRAY, STEEL, SCREW-ON, SOLID, ANSI 61 PLOYESTER POWDER FINISH, SCREW LATCH, NEOPRENE GASKET, 14/16 METAL GAUGE, WALL MOUNTING, IP65, NEMA 12, NEMA 13. FREE 2 YEAR RADWELL WARRANTY

ENCLOSURE, A51SC SERIES, METALLIC, GRAY, STEEL, SCREW-ON, SOLID, ANSI 61 PLOYESTER POWDER FINISH, SCREW LATCH, NEOPRENE GASKET, 14/16 METAL GAUGE, WALL MOUNTING, IP65, NEMA 12, NEMA 13. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  nVent Electric DigiKey Radwell International
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number A1010SC 1441-A1010SC-ND 20997508
Product Name Screw Cover, Type 12 Boxes Enclosure
Length 10 inch (254 mm)
Width 10 inch (254 mm)
Depth 4 inch (102 mm)
Material Steel Steel
NEMA Rating NEMA Enclosures; Type 12
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Wall Boxes - 1833507 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 9.84 inch (250 mm)
Depth 7.87 inch (200 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414N4PHK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 10 inch (254 mm)
View Details
5 suppliers