RS Components, Ltd.
Wall Boxes
1833507
Description
Service Box 300X250X200
Request a Quote
Email Supplier
Description
Service Box 300X250X200
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
1833507 |
|
Product Name
|
Wall Boxes |
|
Type
|
Junction Box
|
|
Width
|
9.84 inch (250 mm)
|
|
Depth
|
7.87 inch (200 mm)
|
|
Material
|
Galvanised steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Width
19.69 inch (500 mm)
Depth
9.84 inch (250 mm)
View Details
Type
Junction Box
Width
15.75 inch (400 mm)
Depth
5.91 inch (150 mm)
View Details
Type
Junction Box
Length
1.97 inch (50 mm)
Width
3.46 inch (88 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
15.75 inch (400 mm)
View Details