nVent Electric POLYPRO, Type 4X A10106PHCW

Description
POLYPRO polyester enclosures perform exceptionally well in applications where harsh chemicals, weather extremes and corrosive environments demand toughness from a lightweight enclosure. Providing excellent ultraviolet protection and a tight environmental seal, these versatile, feature-rich enclosures are also recyclable.
Request a Quote Datasheet
Description
POLYPRO polyester enclosures perform exceptionally well in applications where harsh chemicals, weather extremes and corrosive environments demand toughness from a lightweight enclosure. Providing excellent ultraviolet protection and a tight environmental seal, these versatile, feature-rich enclosures are also recyclable.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
POLYPRO, Type 4X - A10106PHCW - nVent Electric
St. Louis Park, MN, United States
POLYPRO, Type 4X
A10106PHCW
POLYPRO, Type 4X A10106PHCW
POLYPRO polyester enclosures perform exceptionally well in applications where harsh chemicals, weather extremes and corrosive environments demand toughness from a lightweight enclosure. Providing excellent ultraviolet protection and a tight environmental seal, these versatile, feature-rich enclosures are also recyclable.

POLYPRO polyester enclosures perform exceptionally well in applications where harsh chemicals, weather extremes and corrosive environments demand toughness from a lightweight enclosure. Providing excellent ultraviolet protection and a tight environmental seal, these versatile, feature-rich enclosures are also recyclable.

Supplier's Site Datasheet
Boxes - 1441-A10106PHCW-ND - DigiKey
Thief River Falls, MN, United States
TYPE 4X POLY WDW CVR QR/SC

TYPE 4X POLY WDW CVR QR/SC

Buy Now Datasheet
Enclosure, Junction Box, Polyester, Gray; Enclosure Type Nvent Hoffman - 75M3790 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Polyester, Gray; Enclosure Type Nvent Hoffman
75M3790
Enclosure, Junction Box, Polyester, Gray; Enclosure Type Nvent Hoffman 75M3790
ENCLOSURE, JUNCTION BOX, POLYESTER, GRAY; Enclosure Type:Junction Box; Enclosure Material:Polyester (PET); External Height - Metric:255mm; External Width - Metric:255mm; External Depth - Metric:162mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, POLYESTER, GRAY; Enclosure Type:Junction Box; Enclosure Material:Polyester (PET); External Height - Metric:255mm; External Width - Metric:255mm; External Depth - Metric:162mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number A10106PHCW 1441-A10106PHCW-ND 75M3790
Product Name POLYPRO, Type 4X Boxes Enclosure, Junction Box, Polyester, Gray; Enclosure Type Nvent Hoffman
Length 10 inch (254 mm) 10.04 inch (255 mm)
Width 10 inch (254 mm) 10.04 inch (255 mm)
Depth 6 inch (152 mm) 6.38 inch (162 mm)
Material Polycarbonate Polyester (PET)
Unlock Full Specs
to access all available technical data

Similar Products

TG Series Enclosures - 101-013-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 11.89 inch (302 mm)
View Details
2 suppliers
ESI Enclosure - esi enclosure - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC760C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 36 inch (914 mm)
View Details
System enclosure - 850-826 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 9.45 inch (240 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers