nVent Electric POLYPRO, Type 4X A10106PHC

Description
POLYPRO polyester enclosures perform exceptionally well in applications where harsh chemicals, weather extremes and corrosive environments demand toughness from a lightweight enclosure. Providing excellent ultraviolet protection and a tight environmental seal, these versatile, feature-rich enclosures are also recyclable.
Request a Quote Datasheet
Description
POLYPRO polyester enclosures perform exceptionally well in applications where harsh chemicals, weather extremes and corrosive environments demand toughness from a lightweight enclosure. Providing excellent ultraviolet protection and a tight environmental seal, these versatile, feature-rich enclosures are also recyclable.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
POLYPRO, Type 4X - A10106PHC - nVent Electric
St. Louis Park, MN, United States
POLYPRO, Type 4X
A10106PHC
POLYPRO, Type 4X A10106PHC
POLYPRO polyester enclosures perform exceptionally well in applications where harsh chemicals, weather extremes and corrosive environments demand toughness from a lightweight enclosure. Providing excellent ultraviolet protection and a tight environmental seal, these versatile, feature-rich enclosures are also recyclable.

POLYPRO polyester enclosures perform exceptionally well in applications where harsh chemicals, weather extremes and corrosive environments demand toughness from a lightweight enclosure. Providing excellent ultraviolet protection and a tight environmental seal, these versatile, feature-rich enclosures are also recyclable.

Supplier's Site Datasheet
Boxes - 1441-1016-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polypropylene Gray Hinged Door, Lid 10.039"" L x 10.039"" W (255.00mm x 255.00mm) X 6.378"" (162.00mm)"

"Box Plastic, Polypropylene Gray Hinged Door, Lid 10.039"" L x 10.039"" W (255.00mm x 255.00mm) X 6.378"" (162.00mm)"

Buy Now Datasheet
ENCLOSURE;POLYPRO;10.05X10.05X6.38;POLYESTER - 70066999 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE;POLYPRO;10.05X10.05X6.38;POLYESTER
70066999
ENCLOSURE;POLYPRO;10.05X10.05X6.38;POLYESTER 70066999
These NEMA rated POLYPRO® polyester enclosures perform exceptionally well in applications for harsh chemicals, weather extremes and corrosive environments. RAL 7035 light- gray textured finish inside and out. Polyester material offers superior UV resistance, Overlapping tongue and groove raised cover and gasket provide a secure Type 4X seal.

These NEMA rated POLYPRO® polyester enclosures perform exceptionally well in applications for harsh chemicals, weather extremes and corrosive environments. RAL 7035 light- gray textured finish inside and out. Polyester material offers superior UV resistance, Overlapping tongue and groove raised cover and gasket provide a secure Type 4X seal.

Supplier's Site
Enclosure, Junction Box, Polyester, Gray; Enclosure Type Nvent Hoffman - 75M3789 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Polyester, Gray; Enclosure Type Nvent Hoffman
75M3789
Enclosure, Junction Box, Polyester, Gray; Enclosure Type Nvent Hoffman 75M3789
ENCLOSURE, JUNCTION BOX, POLYESTER, GRAY; Enclosure Type:Junction Box; Enclosure Material:Polyester (PET); External Height - Metric:255mm; External Width - Metric:255mm; External Depth - Metric:162mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, POLYESTER, GRAY; Enclosure Type:Junction Box; Enclosure Material:Polyester (PET); External Height - Metric:255mm; External Width - Metric:255mm; External Depth - Metric:162mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number A10106PHC 1441-1016-ND 70066999 75M3789
Product Name POLYPRO, Type 4X Boxes ENCLOSURE;POLYPRO;10.05X10.05X6.38;POLYESTER Enclosure, Junction Box, Polyester, Gray; Enclosure Type Nvent Hoffman
Length 10 inch (254 mm) 10.04 inch (255 mm)
Width 10 inch (254 mm) 10.04 inch (255 mm)
Depth 6 inch (152 mm) 6.38 inch (162 mm)
Material Polycarbonate Plastic, Polypropylene Polyester Polyester (PET)
NEMA Rating NEMA Enclosures; Type 4X NEMA Enclosures; Type 4; Type 4X; Type 12; Type 13 NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TK Series Enclosures - 127-405 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.12 inch (130 mm)
View Details
5 suppliers