nVent Electric Enclosure A1008CH-CUSTOM

Description
ENCLOSURE HINGED CUSTOM 10X8X4 FLAT BLACK. FREE 2 YEAR RADWELL WARRANTY
Description
ENCLOSURE HINGED CUSTOM 10X8X4 FLAT BLACK. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Enclosure - 21970226 - Radwell International
Willingboro, NJ, United States
Enclosure
21970226
Enclosure 21970226
ENCLOSURE HINGED CUSTOM 10X8X4 FLAT BLACK. FREE 2 YEAR RADWELL WARRANTY

ENCLOSURE HINGED CUSTOM 10X8X4 FLAT BLACK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Enclosures
Product Number 21970226
Product Name Enclosure
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418LL12 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 36 inch (914 mm)
View Details
3 suppliers