nVent Electric Enclosure, Wall Mount, Aluminium, Unfinished; Enclosure Type Nvent Hoffman A-604NFAL

Description
ENCLOSURE, WALL MOUNT, ALUMINIUM, UNFINISHED; Enclosure Type:Electrical / Industrial; Enclosure Material:Aluminum; External Height - Metric:152.4mm; External Width - Metric:102mm; External Depth - Metric:76mm; IP Rating:IP66 RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, WALL MOUNT, ALUMINIUM, UNFINISHED; Enclosure Type:Electrical / Industrial; Enclosure Material:Aluminum; External Height - Metric:152.4mm; External Width - Metric:102mm; External Depth - Metric:76mm; IP Rating:IP66 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall Mount, Aluminium, Unfinished; Enclosure Type Nvent Hoffman - 06B5911 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Aluminium, Unfinished; Enclosure Type Nvent Hoffman
06B5911
Enclosure, Wall Mount, Aluminium, Unfinished; Enclosure Type Nvent Hoffman 06B5911
ENCLOSURE, WALL MOUNT, ALUMINIUM, UNFINISHED; Enclosure Type:Electrical / Industrial; Enclosure Material:Aluminum; External Height - Metric:152.4mm; External Width - Metric:102mm; External Depth - Metric:76mm; IP Rating:IP66 RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, ALUMINIUM, UNFINISHED; Enclosure Type:Electrical / Industrial; Enclosure Material:Aluminum; External Height - Metric:152.4mm; External Width - Metric:102mm; External Depth - Metric:76mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 06B5911
Product Name Enclosure, Wall Mount, Aluminium, Unfinished; Enclosure Type Nvent Hoffman
Length 6 inch (152 mm)
Width 4.02 inch (102 mm)
Depth 2.99 inch (76 mm)
Material Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228930 - RS Components, Ltd.
Specs
Shape Rectangular
Length 10.24 inch (260 mm)
Width 10.24 inch (260 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418J6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 24 inch (610 mm)
View Details
4 suppliers