nVent Electric Enclosure, Wall Mount, Steel, Grey; Enclosure Type Nvent Hoffman A-423612LP

Description
ENCLOSURE, WALL MOUNT, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:1.07m; External Width - Metric:914mm; External Depth - Metric:334mm; IP Rating:IP65; Depth - Imperial:12" RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, WALL MOUNT, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:1.07m; External Width - Metric:914mm; External Depth - Metric:334mm; IP Rating:IP65; Depth - Imperial:12" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall Mount, Steel, Grey; Enclosure Type Nvent Hoffman - 06B5752 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Steel, Grey; Enclosure Type Nvent Hoffman
06B5752
Enclosure, Wall Mount, Steel, Grey; Enclosure Type Nvent Hoffman 06B5752
ENCLOSURE, WALL MOUNT, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:1.07m; External Width - Metric:914mm; External Depth - Metric:334mm; IP Rating:IP65; Depth - Imperial:12" RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:1.07m; External Width - Metric:914mm; External Depth - Metric:334mm; IP Rating:IP65; Depth - Imperial:12" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 06B5752
Product Name Enclosure, Wall Mount, Steel, Grey; Enclosure Type Nvent Hoffman
Length 42.13 inch (1070 mm)
Width 35.98 inch (914 mm)
Depth 13.15 inch (334 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Type B Enclosure - PowderSafe™ AC730C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 32 inch (813 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details