nVent Electric Enclosure, Junction Box, Stainless Steel; Enclosure Type Nvent Hoffman A-404NFSS

Description
ENCLOSURE, JUNCTION BOX, STAINLESS STEEL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:101.6mm; External Width - Metric:102mm; External Depth - Metric:76mm; IP Rating:IP66 RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, JUNCTION BOX, STAINLESS STEEL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:101.6mm; External Width - Metric:102mm; External Depth - Metric:76mm; IP Rating:IP66 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Junction Box, Stainless Steel; Enclosure Type Nvent Hoffman - 06B5713 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Stainless Steel; Enclosure Type Nvent Hoffman
06B5713
Enclosure, Junction Box, Stainless Steel; Enclosure Type Nvent Hoffman 06B5713
ENCLOSURE, JUNCTION BOX, STAINLESS STEEL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:101.6mm; External Width - Metric:102mm; External Depth - Metric:76mm; IP Rating:IP66 RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, STAINLESS STEEL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:101.6mm; External Width - Metric:102mm; External Depth - Metric:76mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 06B5713
Product Name Enclosure, Junction Box, Stainless Steel; Enclosure Type Nvent Hoffman
Length 4 inch (102 mm)
Width 4.02 inch (102 mm)
Depth 2.99 inch (76 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455K1602 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6.3 inch (160 mm)
Width 3.07 inch (77.98 mm)
View Details
4 suppliers