ENCLOSURE, WALL MOUNT, MILD STEEL, GREY; Enclosure Type:Wall Mount; Enclosure Material:Mild Steel; External Height - Metric:762mm; External Width - Metric:762mm; External Depth - Metric:203mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 96F4609 |
| Product Name | Enclosure, Wall Mount, Mild Steel, Grey; Enclosure Type Nvent Hoffman |
| Length | 30 inch (762 mm) |
| Width | 30 inch (762 mm) |
| Depth | 7.99 inch (203 mm) |
| Material | Steel; Mild Steel |