ENCLOSURE, WALL MOUNT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:610mm; External Width - Metric:305mm; External Depth - Metric:152mm; IP Rating:IP65; Depth - Imperial:6" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 96F4621 |
| Product Name | Enclosure, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman |
| Length | 24.02 inch (610 mm) |
| Width | 12.01 inch (305 mm) |
| Depth | 5.98 inch (152 mm) |
| Material | Steel; Steel |