nVent Electric Enclosure A-1210SC-SPL

Description
JUNCTION BOX W/SCREW COVER STEEL TYPE 12. FREE 2 YEAR RADWELL WARRANTY
Description
JUNCTION BOX W/SCREW COVER STEEL TYPE 12. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Enclosure - 26219058 - Radwell International
Willingboro, NJ, United States
Enclosure
26219058
Enclosure 26219058
JUNCTION BOX W/SCREW COVER STEEL TYPE 12. FREE 2 YEAR RADWELL WARRANTY

JUNCTION BOX W/SCREW COVER STEEL TYPE 12. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Enclosures
Product Number 26219058
Product Name Enclosure
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TK Series Enclosures - 120-408 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
4 suppliers
Multipurpose Enclosure, Abs, White; Enclosure Type Takachi - 84X0126 - Newark, An Avnet Company
Specs
Length 0.7870 inch (19.99 mm)
Width 1.38 inch (35 mm)
Depth 2.36 inch (60 mm)
View Details