JUNCTION BOX, TYPE 12 HINGED COVER QR; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:254mm; External Width - Metric:203mm; External Depth - Metric:102mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 06B5068 |
| Product Name | Junction Box, Type 12 Hinged Cover Qr; Enclosure Type Nvent Hoffman |
| Length | 10 inch (254 mm) |
| Width | 7.99 inch (203 mm) |
| Depth | 4.02 inch (102 mm) |
| Material | Steel; Steel |