nVent Electric Replacement Filter, 209Mm Fan; Filter Material Nvent Hoffman 89134425R

Description
REPLACEMENT FILTER, 209MM FAN; Filter Material:-; Fan Frame Size:209mm; Product Range:- RoHS Compliant: Yes
Description
REPLACEMENT FILTER, 209MM FAN; Filter Material:-; Fan Frame Size:209mm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Replacement Filter, 209Mm Fan; Filter Material Nvent Hoffman - 01AC1207 - Newark, An Avnet Company
Chicago, IL, United States
Replacement Filter, 209Mm Fan; Filter Material Nvent Hoffman
01AC1207
Replacement Filter, 209Mm Fan; Filter Material Nvent Hoffman 01AC1207
REPLACEMENT FILTER, 209MM FAN; Filter Material:-; Fan Frame Size:209mm; Product Range:- RoHS Compliant: Yes

REPLACEMENT FILTER, 209MM FAN; Filter Material:-; Fan Frame Size:209mm; Product Range:- RoHS Compliant: Yes

Supplier's Site
Fltr Air Repl 89134425 Qty6 Rohs Compliant Nvent Hoffman - 31AK9164 - Newark, An Avnet Company
Chicago, IL, United States
Fltr Air Repl 89134425 Qty6 Rohs Compliant Nvent Hoffman
31AK9164
Fltr Air Repl 89134425 Qty6 Rohs Compliant Nvent Hoffman 31AK9164
FLTR AIR REPL 89134425 QTY6 ROHS COMPLIANT: YES

FLTR AIR REPL 89134425 QTY6 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Filter Elements
Product Number 01AC1207
Product Name Replacement Filter, 209Mm Fan; Filter Material Nvent Hoffman
Unlock Full Specs
to access all available technical data

Similar Products

4.50
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details
Nuclear Products - 3L Filters™ - Thermon, Inc
Specs
Type Cartridge (optional feature)
Application / Industry Nuclear
Filtration Product Water; Chemical
View Details
Diesel Particulate Elements - KM Elements - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Type Cartridge; WireMesh; Micro glass Media
Filtration Product GasolineDiesel
Filter Medium Material Glass Fiber; Metal Fiber
View Details
Replacement Hydraulic Filter Elements - 611325 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Filtration Grade 125.00 µm (4.92 mils)
Flow Rate (Liquids) 37.0 GPM (140 L/min)
View Details