nVent Schroff, Inc. Led, 3.2Mm, 6.2Mcd, 565Nm, Green; Led Color Nvent Schroff 69004-122

Description
LED, 3.2MM, 6.2MCD, 565NM, GREEN; LED Color:Green; LED Mounting:Through Hole; LED Case Size:3.2mm; Forward Current If:100mA; Forward Voltage:2.1V; Wavelength Typ:565nm; Luminous Intensity:6.2mcd; Viewing Angle:50°; Lens Shape:Round RoHS Compliant: Yes
Datasheet
Description
LED, 3.2MM, 6.2MCD, 565NM, GREEN; LED Color:Green; LED Mounting:Through Hole; LED Case Size:3.2mm; Forward Current If:100mA; Forward Voltage:2.1V; Wavelength Typ:565nm; Luminous Intensity:6.2mcd; Viewing Angle:50°; Lens Shape:Round RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, 3.2Mm, 6.2Mcd, 565Nm, Green; Led Color Nvent Schroff - 65T0402 - Newark, An Avnet Company
Chicago, IL, United States
Led, 3.2Mm, 6.2Mcd, 565Nm, Green; Led Color Nvent Schroff
65T0402
Led, 3.2Mm, 6.2Mcd, 565Nm, Green; Led Color Nvent Schroff 65T0402
LED, 3.2MM, 6.2MCD, 565NM, GREEN; LED Color:Green; LED Mounting:Through Hole; LED Case Size:3.2mm; Forward Current If:100mA; Forward Voltage:2.1V; Wavelength Typ:565nm; Luminous Intensity:6.2mcd; Viewing Angle:50°; Lens Shape:Round RoHS Compliant: Yes

LED, 3.2MM, 6.2MCD, 565NM, GREEN; LED Color:Green; LED Mounting:Through Hole; LED Case Size:3.2mm; Forward Current If:100mA; Forward Voltage:2.1V; Wavelength Typ:565nm; Luminous Intensity:6.2mcd; Viewing Angle:50°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 65T0402
Product Name Led, 3.2Mm, 6.2Mcd, 565Nm, Green; Led Color Nvent Schroff
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 50 degrees
Luminous Intensity 6.2 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501910 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: 6-Die Light Ring 0.156" OD - 0.073" ID
LED Type Blue
Peak Wavelength 450 to 527 nm (4500 to 5270 Å)
View Details
<p>Mini-mold Chip LED (I<sub>V</sub> rank reduction products)</p> - SML-D12D1W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers