nVent Schroff, Inc. Socket Strip, Ute, 1U; No. Of Outlets Nvent Schroff 60110202

Description
SOCKET STRIP, UTE, 1U; No. of Outlets:9Outlets; Outlet Type:Schuko; Current Rating:16A; Supply Voltage V AC:230V; Plug Type:Schuko; Cable Length:2m; Product Range:-; SVHC:No SVHC (15-Jun-2015); Connector Colour:Grey; Connector RoHS Compliant: Yes
Datasheet
Description
SOCKET STRIP, UTE, 1U; No. of Outlets:9Outlets; Outlet Type:Schuko; Current Rating:16A; Supply Voltage V AC:230V; Plug Type:Schuko; Cable Length:2m; Product Range:-; SVHC:No SVHC (15-Jun-2015); Connector Colour:Grey; Connector RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket Strip, Ute, 1U; No. Of Outlets Nvent Schroff - 55T8222 - Newark, An Avnet Company
Chicago, IL, United States
Socket Strip, Ute, 1U; No. Of Outlets Nvent Schroff
55T8222
Socket Strip, Ute, 1U; No. Of Outlets Nvent Schroff 55T8222
SOCKET STRIP, UTE, 1U; No. of Outlets:9Outlets; Outlet Type:Schuko; Current Rating:16A; Supply Voltage V AC:230V; Plug Type:Schuko; Cable Length:2m; Product Range:-; SVHC:No SVHC (15-Jun-2015); Connector Colour:Grey; Connector RoHS Compliant: Yes

SOCKET STRIP, UTE, 1U; No. of Outlets:9Outlets; Outlet Type:Schuko; Current Rating:16A; Supply Voltage V AC:230V; Plug Type:Schuko; Cable Length:2m; Product Range:-; SVHC:No SVHC (15-Jun-2015); Connector Colour:Grey; Connector RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 55T8222
Product Name Socket Strip, Ute, 1U; No. Of Outlets Nvent Schroff
Number of Outlets 9
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1588T12D1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 12
Current 15.0 amps
View Details
United Kingdom 4-Position Socket Strip - 85010322 - Interpower
Specs
Voltage 250VAC
Number of Outlets 4
Current 13.0 amps
View Details
Extension Leads & Cable Reels - 7685355 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 6
Outlets Type g - british
View Details
Wireless Power Socket 65w - OME001.2A2U1C - Omni Electrical
Specs
Voltage 120V
Frequency 60Hz
Current 15.0 amps
View Details