nVent Schroff, Inc. Front Panel 2U Nvent Schroff 40304051

Description
FRONT PANEL 2U
Description
FRONT PANEL 2U

Suppliers

Company
Product
Description
Supplier Links
Front Panel 2U Nvent Schroff - 27X7045 - Newark, An Avnet Company
Chicago, IL, United States
Front Panel 2U Nvent Schroff
27X7045
Front Panel 2U Nvent Schroff 27X7045
FRONT PANEL 2U

FRONT PANEL 2U

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 27X7045
Product Name Front Panel 2U Nvent Schroff
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
Door cabinets - R5AEE-4412 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty
Material Steel
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS60T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details